Microchip Technology, Inc. Driver, Array, 8Ch, 50V, 0.5A, 18Dip; Supply Voltage Min Microchip MIC2981/82YN

Description
DRIVER, ARRAY, 8CH, 50V, 0.5A, 18DIP; Supply Voltage Min:5V; Supply Voltage Max:50V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:DIP; Product Range:-; Phthalates Compliant:Yes; MSL:-; SVHC:NoRoHS Compliant: Yes
Datasheet
Description
DRIVER, ARRAY, 8CH, 50V, 0.5A, 18DIP; Supply Voltage Min:5V; Supply Voltage Max:50V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:DIP; Product Range:-; Phthalates Compliant:Yes; MSL:-; SVHC:NoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver, Array, 8Ch, 50V, 0.5A, 18Dip; Supply Voltage Min Microchip - 10AC8148 - Newark, An Avnet Company
Chicago, IL, United States
Driver, Array, 8Ch, 50V, 0.5A, 18Dip; Supply Voltage Min Microchip
10AC8148
Driver, Array, 8Ch, 50V, 0.5A, 18Dip; Supply Voltage Min Microchip 10AC8148
DRIVER, ARRAY, 8CH, 50V, 0.5A, 18DIP; Supply Voltage Min:5V; Supply Voltage Max:50V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:DIP; Product Range:-; Phthalates Compliant:Yes; MSL:-; SVHC:NoRoHS Compliant: Yes

DRIVER, ARRAY, 8CH, 50V, 0.5A, 18DIP; Supply Voltage Min:5V; Supply Voltage Max:50V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:DIP; Product Range:-; Phthalates Compliant:Yes; MSL:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 10AC8148
Product Name Driver, Array, 8Ch, 50V, 0.5A, 18Dip; Supply Voltage Min Microchip
Supply Voltage Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Serial interface - Serial Interface RS-485 - 750-653/025-018 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
High-speed GaN SPDT switch driver - QPK1521 - Qorvo
Specs
Features RoHS
Package Type LGA
View Details