Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - MIC3001GML MIC3001GML

Description
Manufacturer: Microchip Technology Win Source Part Number: 058641-MIC3001GML Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: SDH Sonet Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 24-MLF (4x4) Supply Voltage - Operating: 3 V to 3.6 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058641-MIC3001GML Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: SDH Sonet Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 24-MLF (4x4) Supply Voltage - Operating: 3 V to 3.6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MIC3001GML - 058641-MIC3001GML - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MIC3001GML
058641-MIC3001GML
Interface - Interface - Drivers, Receivers, Transceivers - MIC3001GML 058641-MIC3001GML
Manufacturer: Microchip Technology Win Source Part Number: 058641-MIC3001GML Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: SDH Sonet Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 24-MLF (4x4) Supply Voltage - Operating: 3 V to 3.6 V

Manufacturer: Microchip Technology
Win Source Part Number: 058641-MIC3001GML
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: SDH Sonet
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 24-MLF (4x4)
Supply Voltage - Operating: 3 V to 3.6 V

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-MIC3001GML
Interface Transceiver IC 710-MIC3001GML
IC TRANSCEIVER 24MLF Product overview: MIC3001GML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC3001GML can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 24MLF Product overview: MIC3001GML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC3001GML can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MIC3001GML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MIC3001GML
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MIC3001GML
IC TRANSCEIVER W/ CALIBR 24MLF

IC TRANSCEIVER W/ CALIBR 24MLF

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 058641-MIC3001GML 710-MIC3001GML MIC3001GML
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MIC3001GML Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 3 V ~ 3.6 V Other; 3V ~ 3.6V 3.6V; Other
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Package Type 24-MLF (4x4) Tube
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157GW,125 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Specialized - 32P4101A-CGF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Interface Transceiver IC - 702-SI32260-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
4 suppliers