Microchip Technology, Inc. High Volt/current Source Driver, Wsop-8; Supply Voltage Min Microchip MIC2981/82YWM

Description
HIGH VOLT/CURRENT SOURCE DRIVER, WSOP-8; Supply Voltage Min:5V; Supply Voltage Max:50V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:WSOP; Product Range:-; Phthalates Compliant:Yes; MSL:-; RoHS Compliant: Yes
Datasheet
Description
HIGH VOLT/CURRENT SOURCE DRIVER, WSOP-8; Supply Voltage Min:5V; Supply Voltage Max:50V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:WSOP; Product Range:-; Phthalates Compliant:Yes; MSL:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Volt/current Source Driver, Wsop-8; Supply Voltage Min Microchip - 30AC9891 - Newark, An Avnet Company
Chicago, IL, United States
High Volt/current Source Driver, Wsop-8; Supply Voltage Min Microchip
30AC9891
High Volt/current Source Driver, Wsop-8; Supply Voltage Min Microchip 30AC9891
HIGH VOLT/CURRENT SOURCE DRIVER, WSOP-8; Supply Voltage Min:5V; Supply Voltage Max:50V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:WSOP; Product Range:-; Phthalates Compliant:Yes; MSL:-; RoHS Compliant: Yes

HIGH VOLT/CURRENT SOURCE DRIVER, WSOP-8; Supply Voltage Min:5V; Supply Voltage Max:50V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:WSOP; Product Range:-; Phthalates Compliant:Yes; MSL:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 30AC9891
Product Name High Volt/current Source Driver, Wsop-8; Supply Voltage Min Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Modems - ICs and Modules - 73K224BL-IH/F - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-90563012A - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Universal Bus Functions - 1727-74ALVCH16601DGGYTR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers