Microchip Technology, Inc. Sensor and Detector Interfaces MTCH652-I/MV

Description
IC BOOST CONVERTER 20UQFN
Request a Quote Datasheet
Description
IC BOOST CONVERTER 20UQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor and Detector Interfaces - MTCH652-I/MV-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
MTCH652-I/MV-ND
Sensor and Detector Interfaces MTCH652-I/MV-ND
IC BOOST CONVERTER 20UQFN

IC BOOST CONVERTER 20UQFN

Buy Now Datasheet
Interface - Interface - Sensor and Detector Interfaces - MTCH652-I/MV - 886414-MTCH652-I/MV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - MTCH652-I/MV
886414-MTCH652-I/MV
Interface - Interface - Sensor and Detector Interfaces - MTCH652-I/MV 886414-MTCH652-I/MV
Manufacturer: Microchip Technology Win Source Part Number: 886414-MTCH652-I/MV Operating Temperature Range: -40°C ~ 85°C Package: 28-UFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: MTCH652 Categories: Integrated Circuits (ICs) Case / Package: 28-UQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 91 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 886414-MTCH652-I/MV
Operating Temperature Range: -40°C ~ 85°C
Package: 28-UFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: MTCH652
Categories: Integrated Circuits (ICs)
Case / Package: 28-UQFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 91
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sensor and Detector Interfaces - MTCH652-I/MV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
MTCH652-I/MV
Sensor and Detector Interfaces MTCH652-I/MV
IC BOOST CONVERTER 20UQFN

IC BOOST CONVERTER 20UQFN

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - MTCH652-I/MV - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
MTCH652-I/MV
Interface - Sensor and Detector Interfaces MTCH652-I/MV
IC BOOST CONVERTER 20UQFN

IC BOOST CONVERTER 20UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - MTCH652-I/MV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
MTCH652-I/MV
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces MTCH652-I/MV
IC BOOST CONVERTER 20UQFN

IC BOOST CONVERTER 20UQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MTCH652-I/MV-ND 886414-MTCH652-I/MV MTCH652-I/MV MTCH652-I/MV MTCH652-I/MV
Product Name Sensor and Detector Interfaces Interface - Interface - Sensor and Detector Interfaces - MTCH652-I/MV Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Device Type Sensor Interface Storage Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CY7B923-SC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
Hex inverting Schmitt trigger - 74AHCT14APWJ - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Operating Temperature 125 C (257 F)
View Details
SN55188 Quadruple Line Driver - 5962-8688901DA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details
Interface Transceiver IC - 702-SI32177-B-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers