The MTCH105-I/ML is a capacitive touch controller from Quarktwin Technology Ltd. designed for applications requiring proximity and touch detection. It features five sensor inputs and supports active guarding, enhancing its reliability in various environments. The device operates within a voltage range of 2.05V to 3.6V and can function in temperatures from -40°C to +85°C, making it suitable for a wide range of applications, including consumer electronics and appliances. This controller employs advanced noise suppression algorithms and automatic environmental compensation to ensure high sensitivity and a robust signal-to-noise ratio. It also offers adjustable sensitivity settings and a flexible low-power mode, which can be beneficial for battery-operated devices. The simple I/O interface allows for easy integration into existing systems, making it a versatile choice for engineers looking to implement touch functionality in their projects.
Win Source Part Number: 1357022-MTCH105-I/ML
Category: Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 30 pct.
Type: Buttons
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 16-VQFN Exposed Pad
Supplier Device Package: 16-QFN (4x4)
Base Product Number: MTCH105
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.05V ~ 3.6V
Current - Supply: 80mA
Number of Inputs: Up to 5
Interface: Open Drain
Proximity Detection: Yes
LED Driver Channels: Up to 5
IC PROXIMITY DETECTOR 16QFN Product overview: MTCH105-I/ML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-MTCH105-I/ML can be used for catalog matching and distributor lookup.
IC PROXIMITY DETECTOR 16QFN
IC PROXIMITY DETECTOR 16QFN
Capacitive Touch Buttons 16-QFN (4x4)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1357022-MTCH105-I/ML | 752-MTCH105-I/ML | MTCH105-I/ML | MTCH105-I/ML | MTCH105-I/ML |
| Product Name | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Sensor, Capacitive Touch | Sensor, Capacitive Touch |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Buttons | |
| Supply Voltage | Other; 2.05V ~ 3.6V | Other; 2.05V ~ 3.6V | 3.6V; Other | Other; 2.05V ~ 3.6V | 3.6V; Other; 2.05V ~ 3.6V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Features | RoHS | RoHS |