MTCH1010-V/SN -- SENSOR, CAPACITIVE TOUCH
Microchip Technology, Inc.
Sensor, Capacitive Touch
MTCH1010-V/SN
Description
IC PROXIMITY DETECTOR
-
ODG (Origin Data Global)
-
Quarktwin Technology Ltd.
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC PROXIMITY DETECTOR
Suppliers
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
MTCH1010-V/SN
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
IC Interfaces |
|
Product Number
|
MTCH1010-V/SN |
MTCH1010-V/SN |
MTCH1010-V/SN |
|
Product Name
|
Sensor, Capacitive Touch |
Sensor, Capacitive Touch |
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch |
|
Package Type
|
SOIC; 8-SOIC (0.154", 3.90mm Width)
|
SOIC; 8-SOIC (0.154\", 3.90mm Width)
|
SOIC
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Package Type
QFNL; 24-Pin QFN
Pins
24 #
View Details
6 suppliers
Device Type
Buffer
Features
RoHS
Supply Voltage
Other; +7.0
View Details
3 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details