Microchip Technology, Inc. Parallel Latched Driver, -40 To 85Deg C; Output Current Microchip MIC5801YWM-TR

Description
PARALLEL LATCHED DRIVER, -40 TO 85DEG C; Output Current:500mA; No. of Outputs:8Outputs; Supply Voltage Min:-; Supply Voltage Max:12V; Driver Case Style:WSOIC; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
PARALLEL LATCHED DRIVER, -40 TO 85DEG C; Output Current:500mA; No. of Outputs:8Outputs; Supply Voltage Min:-; Supply Voltage Max:12V; Driver Case Style:WSOIC; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Parallel Latched Driver, -40 To 85Deg C; Output Current Microchip - 72AC6224 - Newark, An Avnet Company
Chicago, IL, United States
Parallel Latched Driver, -40 To 85Deg C; Output Current Microchip
72AC6224
Parallel Latched Driver, -40 To 85Deg C; Output Current Microchip 72AC6224
PARALLEL LATCHED DRIVER, -40 TO 85DEG C; Output Current:500mA; No. of Outputs:8Outputs; Supply Voltage Min:-; Supply Voltage Max:12V; Driver Case Style:WSOIC; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

PARALLEL LATCHED DRIVER, -40 TO 85DEG C; Output Current:500mA; No. of Outputs:8Outputs; Supply Voltage Min:-; Supply Voltage Max:12V; Driver Case Style:WSOIC; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72AC6224
Product Name Parallel Latched Driver, -40 To 85Deg C; Output Current Microchip
Supply Voltage Other; 12V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-CY7C63801-SXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers
Universal Bus Functions - 74ALVC16836ADGG,11-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
SN54HC368 Hex Inverting Bus Drivers With 3-State Outputs - 5962-8681201EA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Supply Voltage Other; 6
View Details
Interface Transceiver IC - 702-SI32178-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
4 suppliers