Microchip Technology, Inc. Interface - Interface - Analog Switches - Special Purpose - MT8809APR1 MT8809APR1

Description
Manufacturer: Microchip Technology Win Source Part Number: 928458-MT8809APR1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Telecommunications Switch IC 1 Channel 28-PLCC Package: Reel - TR Package: 28-LCC Mounting: Surface Mount Part Status: Obsolete Family Name: MT8809 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 928458-MT8809APR1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Telecommunications Switch IC 1 Channel 28-PLCC Package: Reel - TR Package: 28-LCC Mounting: Surface Mount Part Status: Obsolete Family Name: MT8809 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - MT8809APR1 - 928458-MT8809APR1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - MT8809APR1
928458-MT8809APR1
Interface - Interface - Analog Switches - Special Purpose - MT8809APR1 928458-MT8809APR1
Manufacturer: Microchip Technology Win Source Part Number: 928458-MT8809APR1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Telecommunications Switch IC 1 Channel 28-PLCC Package: Reel - TR Package: 28-LCC Mounting: Surface Mount Part Status: Obsolete Family Name: MT8809 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 928458-MT8809APR1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Telecommunications Switch IC 1 Channel 28-PLCC
Package: Reel - TR
Package: 28-LCC
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT8809
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - MT8809APR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
MT8809APR1
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose MT8809APR1
IC ANLG SWITCH ARRAY 8X8 28PLCC

IC ANLG SWITCH ARRAY 8X8 28PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 928458-MT8809APR1 MT8809APR1
Product Name Interface - Interface - Analog Switches - Special Purpose - MT8809APR1 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Interface Transceiver IC - 702-BCM88750B0KFSB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Interface module - 289-557 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4509TR13C00DKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details