Microchip Technology, Inc. Latched Source Driver, 0.5A, Wsoic-16; Supply Voltage Min Microchip MIC5891YWM-TR

Description
LATCHED SOURCE DRIVER, 0.5A, WSOIC-16; Supply Voltage Min:5V; Supply Voltage Max:12V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:WSOIC; Product Range:-; Phthalates Compliant:Yes; MSL:MSL 3 -RoHS Compliant: Yes
Datasheet
Description
LATCHED SOURCE DRIVER, 0.5A, WSOIC-16; Supply Voltage Min:5V; Supply Voltage Max:12V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:WSOIC; Product Range:-; Phthalates Compliant:Yes; MSL:MSL 3 -RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latched Source Driver, 0.5A, Wsoic-16; Supply Voltage Min Microchip - 55AC2795 - Newark, An Avnet Company
Chicago, IL, United States
Latched Source Driver, 0.5A, Wsoic-16; Supply Voltage Min Microchip
55AC2795
Latched Source Driver, 0.5A, Wsoic-16; Supply Voltage Min Microchip 55AC2795
LATCHED SOURCE DRIVER, 0.5A, WSOIC-16; Supply Voltage Min:5V; Supply Voltage Max:12V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:WSOIC; Product Range:-; Phthalates Compliant:Yes; MSL:MSL 3 -RoHS Compliant: Yes

LATCHED SOURCE DRIVER, 0.5A, WSOIC-16; Supply Voltage Min:5V; Supply Voltage Max:12V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:WSOIC; Product Range:-; Phthalates Compliant:Yes; MSL:MSL 3 -RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 55AC2795
Product Name Latched Source Driver, 0.5A, Wsoic-16; Supply Voltage Min Microchip
Supply Voltage Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
AS-Interface master - 753-655 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 710-CY7B933-JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
3 suppliers