Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
MICROCHIP TECHNOLOGY, INC.
MIC5842YWM -- DRIVER, 8BIT, LATCHED, 0.5A, 18SOIC MICROCHIP
Microchip Technology, Inc.
Driver, 8Bit, Latched, 0.5A, 18Soic Microchip
MIC5842YWM
Description
DRIVER, 8BIT, LATCHED, 0.5A, 18SOIC
Newark, An Avnet Company
Done
Description
DRIVER, 8BIT, LATCHED, 0.5A, 18SOIC
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Driver, 8Bit, Latched, 0.5A, 18Soic Microchip
51AK9204
Driver, 8Bit, Latched, 0.5A, 18Soic Microchip
51AK9204
DRIVER, 8BIT, LATCHED, 0.5A, 18SOIC
DRIVER, 8BIT, LATCHED, 0.5A, 18SOIC
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
IC Interfaces
Product Number
51AK9204
Product Name
Driver, 8Bit, Latched, 0.5A, 18Soic Microchip
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Display Drivers
UDS6118H-883
Specs
Package Type
DIP; CDIP; CDIP18
View Details
2
suppliers
Infineon Technologies AG
Integrated Circuits (ICs) - PMIC - Lighting, Ballast Controllers
BTS712204ESEXUMA1
Specs
Device Type
CardBus Controller
Supply Voltage
1.8V; Other
Operating Temperature
-40 to 150 C (-40 to 302 F)
View Details
WAGO
Distance and angle measurement - SSI Transmitter Interface
750-630/000-001
Specs
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Qorvo
RF Front End (LNA + PA)
QPF4509TR13C00
Specs
Device Type
Front End
Package Type
16-QFN Exposed Pad
Pins
16 #
View Details