IC TELECOM INTERFACE 40DIP Product overview: MT8980DE1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT8980DE1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1135082-MT8980DE1
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tube
Number of Circuits: 1
Standard Package: 9
Function: Switch
Current - Supply: 6mA
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 40-DIP (0.620", 15.75mm)
Supplier Device Package: 40-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete
IC TELECOM INTERFACE 40DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-MT8980DE1 | 1135082-MT8980DE1 | MT8980DE1 | MT8980DE1 |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface | Sensor Interface |