Microchip Technology, Inc. Laser Drivers MIC3003GML

Description
Laser Driver IC 10Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Request a Quote Datasheet
Description
Laser Driver IC 10Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - 576-3562-5-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
576-3562-5-ND
Laser Drivers 576-3562-5-ND
Laser Driver IC 10Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)

Laser Driver IC 10Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers - MIC3003GML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
MIC3003GML
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers MIC3003GML
IC LASER CTRLR 10GBPS 3.6V 24MLF

IC LASER CTRLR 10GBPS 3.6V 24MLF

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 576-3562-5-ND MIC3003GML
Product Name Laser Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Device Type Laser Driver Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Data Rate 1.00E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-BCM5482SA1KFBG KFB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Interface Transceiver IC - 704-74ABT244N,602 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Interface - Modems - ICs and Modules - SI2435-D3-FT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
3 suppliers