Microchip Technology, Inc. Peripheral Driver, 8 O/p, Wsoic; Supply Voltage Min Microchip MIC5841YWM

Description
PERIPHERAL DRIVER, 8 O/P, WSOIC; Supply Voltage Min:5V; Supply Voltage Max:12V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:WSOIC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PERIPHERAL DRIVER, 8 O/P, WSOIC; Supply Voltage Min:5V; Supply Voltage Max:12V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:WSOIC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Peripheral Driver, 8 O/p, Wsoic; Supply Voltage Min Microchip - 71Y2925 - Newark, An Avnet Company
Chicago, IL, United States
Peripheral Driver, 8 O/p, Wsoic; Supply Voltage Min Microchip
71Y2925
Peripheral Driver, 8 O/p, Wsoic; Supply Voltage Min Microchip 71Y2925
PERIPHERAL DRIVER, 8 O/P, WSOIC; Supply Voltage Min:5V; Supply Voltage Max:12V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:WSOIC; Product Range:- RoHS Compliant: Yes

PERIPHERAL DRIVER, 8 O/P, WSOIC; Supply Voltage Min:5V; Supply Voltage Max:12V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:WSOIC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Latch Driver, 8Bit, Ser In, 18Soic Microchip - 51AK9203 - Newark, An Avnet Company
Chicago, IL, United States
Latch Driver, 8Bit, Ser In, 18Soic Microchip
51AK9203
Latch Driver, 8Bit, Ser In, 18Soic Microchip 51AK9203
LATCH DRIVER, 8BIT, SER IN, 18SOIC

LATCH DRIVER, 8BIT, SER IN, 18SOIC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 71Y2925 51AK9203
Product Name Peripheral Driver, 8 O/p, Wsoic; Supply Voltage Min Microchip Latch Driver, 8Bit, Ser In, 18Soic Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 2580767 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details