Microchip Technology, Inc. Ic Latch Driver, 8Bit, Serial Input; Supply Voltage Min Microchip MIC5821YN

Description
IC LATCH DRIVER, 8BIT, SERIAL INPUT; Supply Voltage Min:5V; Supply Voltage Max:15V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:DIP; Product Range:-; Phthalates Compliant:Yes; MSL:-; SVHC:No RoHS Compliant: Yes
Description
IC LATCH DRIVER, 8BIT, SERIAL INPUT; Supply Voltage Min:5V; Supply Voltage Max:15V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:DIP; Product Range:-; Phthalates Compliant:Yes; MSL:-; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic Latch Driver, 8Bit, Serial Input; Supply Voltage Min Microchip - 10AC8239 - Newark, An Avnet Company
Chicago, IL, United States
Ic Latch Driver, 8Bit, Serial Input; Supply Voltage Min Microchip
10AC8239
Ic Latch Driver, 8Bit, Serial Input; Supply Voltage Min Microchip 10AC8239
IC LATCH DRIVER, 8BIT, SERIAL INPUT; Supply Voltage Min:5V; Supply Voltage Max:15V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:DIP; Product Range:-; Phthalates Compliant:Yes; MSL:-; SVHC:No RoHS Compliant: Yes

IC LATCH DRIVER, 8BIT, SERIAL INPUT; Supply Voltage Min:5V; Supply Voltage Max:15V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:DIP; Product Range:-; Phthalates Compliant:Yes; MSL:-; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 10AC8239
Product Name Ic Latch Driver, 8Bit, Serial Input; Supply Voltage Min Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM8511X-CC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
3 suppliers
Interface module - 289-446 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4551TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details