Microchip Technology, Inc. Latched Driver, 8Bit, 0.5A, Dip-18; Supply Voltage Min Microchip MIC5841YN

Description
LATCHED DRIVER, 8BIT, 0.5A, DIP-18; Supply Voltage Min:-; Supply Voltage Max:10.5V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:DIP; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
LATCHED DRIVER, 8BIT, 0.5A, DIP-18; Supply Voltage Min:-; Supply Voltage Max:10.5V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:DIP; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latched Driver, 8Bit, 0.5A, Dip-18; Supply Voltage Min Microchip - 71Y2922 - Newark, An Avnet Company
Chicago, IL, United States
Latched Driver, 8Bit, 0.5A, Dip-18; Supply Voltage Min Microchip
71Y2922
Latched Driver, 8Bit, 0.5A, Dip-18; Supply Voltage Min Microchip 71Y2922
LATCHED DRIVER, 8BIT, 0.5A, DIP-18; Supply Voltage Min:-; Supply Voltage Max:10.5V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:DIP; Product Range:-; MSL:- RoHS Compliant: Yes

LATCHED DRIVER, 8BIT, 0.5A, DIP-18; Supply Voltage Min:-; Supply Voltage Max:10.5V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:DIP; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Driver, 8Bit, Latched, 0.5A, 18Dip; Supply Voltage Min Microchip - 10AC8240 - Newark, An Avnet Company
Chicago, IL, United States
Driver, 8Bit, Latched, 0.5A, 18Dip; Supply Voltage Min Microchip
10AC8240
Driver, 8Bit, Latched, 0.5A, 18Dip; Supply Voltage Min Microchip 10AC8240
DRIVER, 8BIT, LATCHED, 0.5A, 18DIP; Supply Voltage Min:-; Supply Voltage Max:15V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:DIP; Product Range:-; Phthalates Compliant:Yes; MSL:-; SVHC:No RoHS Compliant: Yes

DRIVER, 8BIT, LATCHED, 0.5A, 18DIP; Supply Voltage Min:-; Supply Voltage Max:15V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:DIP; Product Range:-; Phthalates Compliant:Yes; MSL:-; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 71Y2922 10AC8240
Product Name Latched Driver, 8Bit, 0.5A, Dip-18; Supply Voltage Min Microchip Driver, 8Bit, Latched, 0.5A, 18Dip; Supply Voltage Min Microchip
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Controllers - CP8380AT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Dual buffer/line driver; 3-state - 74AHC2G125DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface Transceiver IC - 702-SI3200-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers