Microchip Technology, Inc. Interface Transceiver IC MIC3001GMLTR

Description
IC FOM MANAGEMENT W/CALIBR 24MLF Product overview: MIC3001GMLTR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC3001GMLTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FOM MANAGEMENT W/CALIBR 24MLF Product overview: MIC3001GMLTR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC3001GMLTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-MIC3001GMLTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-MIC3001GMLTR
Interface Transceiver IC 710-MIC3001GMLTR
IC FOM MANAGEMENT W/CALIBR 24MLF Product overview: MIC3001GMLTR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC3001GMLTR can be used for catalog matching and distributor lookup.

IC FOM MANAGEMENT W/CALIBR 24MLF Product overview: MIC3001GMLTR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC3001GMLTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MIC3001GMLTR - 208344-MIC3001GMLTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MIC3001GMLTR
208344-MIC3001GMLTR
Interface - Interface - Drivers, Receivers, Transceivers - MIC3001GMLTR 208344-MIC3001GMLTR
Manufacturer: Microchip Technology Win Source Part Number: 208344-MIC3001GMLTR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: SDH Sonet Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 24-MLF (4x4) Supply Voltage - Operating: 3 V to 3.6 V

Manufacturer: Microchip Technology
Win Source Part Number: 208344-MIC3001GMLTR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: SDH Sonet
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 24-MLF (4x4)
Supply Voltage - Operating: 3 V to 3.6 V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-MIC3001GMLTR 208344-MIC3001GMLTR
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MIC3001GMLTR
Device Type Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 753-ADM8668TX-A12-G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.65V ~ 3.6V
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Interface Transceiver IC - 722-SI2435-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tube
View Details
4 suppliers