OA4SMM5 -- INTEGRATED CIRCUITS (ICS) - PMIC - LASER DRIVERS
Microchip Technology, Inc.
Integrated Circuits (ICs) - PMIC - Laser Drivers
OA4SMM5
Description
IC LASER DRIVER OPTICAL
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC LASER DRIVER OPTICAL
Suppliers
Integrated Circuits (ICs) - PMIC - Laser Drivers
OA4SMM5
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
OA4SMM5 |
|
Product Name
|
Integrated Circuits (ICs) - PMIC - Laser Drivers |
|
Device Type
|
Laser Driver
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; 16-DIP
View Details
7 suppliers
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 4.5V ~ 5.5V
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details