Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
MICROCHIP TECHNOLOGY, INC.
MIC94040YFL-TR -- POWER SWITCH ICS
Microchip Technology, Inc.
Power Switch ICs
MIC94040YFL-TR
Description
Microchip MIC94040YFL-TR Power Switch IC
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Microchip MIC94040YFL-TR Power Switch IC
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
352132
Power Switch ICs
352132
Microchip MIC94040YFL-TR Power Switch IC
Microchip MIC94040YFL-TR Power Switch IC
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
IC Interfaces
Product Number
352132
Product Name
Power Switch ICs
Features
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Latched Sink Driver 8 Channel 500Ma Dip-18; Supply Voltage Min Allegro Microsystems
A6841SA-T
Specs
Features
RoHS
Supply Voltage
Other; 3.3V
View Details
Infineon Technologies AG
Controllers
ADM6996IX-AD-T-1
Specs
Technology
Ethernet; Parallel
Device Type
Line / Bus Controller
Supply Voltage
Other; 2.8V ~ 3.465V
View Details
4
suppliers
WAGO
AS-Interface master
750-655
Specs
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Qorvo
Laser Driver
TQP5115
Specs
Device Type
Laser Driver
Features
RoHS
Supply Voltage
3.3V
View Details