IC TELECOM INTERFACE 28PLCC Product overview: MT9172AP1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT9172AP1 can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 28PLCC
Digital Network Interface Circuit 28-Pin PLCC Tube
Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-MT9172AP1 | MT9172AP1 | MT9172AP1 | 536-MT9172AP1 | MT9172AP1 |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Digital Network Interface Circuit 28-Pin PLCC Tube | Telecom |
| Device Type | Transceiver | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 4.75V ~ 5.25V | Other | Other; 4.75V ~ 5.25V | 5V; Other; 5V | Other; 4.75V ~ 5.25V |
| Data Rate | 160 kbps |