Microchip Technology, Inc. Laser Drivers MIC3003GFL

Description
Laser Driver IC 10Gbps 1 Channel 3V ~ 3.6V 24-MLF® (3x3)
Request a Quote Datasheet
Description
Laser Driver IC 10Gbps 1 Channel 3V ~ 3.6V 24-MLF® (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - 576-3776-5-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
576-3776-5-ND
Laser Drivers 576-3776-5-ND
Laser Driver IC 10Gbps 1 Channel 3V ~ 3.6V 24-MLF® (3x3)

Laser Driver IC 10Gbps 1 Channel 3V ~ 3.6V 24-MLF® (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers - MIC3003GFL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
MIC3003GFL
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers MIC3003GFL
IC LASER CTRLR 10GBPS 3.6V 24MLF

IC LASER CTRLR 10GBPS 3.6V 24MLF

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 576-3776-5-ND MIC3003GFL
Product Name Laser Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Device Type Laser Driver Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Data Rate 1.00E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CP7140AT - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details
Universal Bus Functions - 1727-2436-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
ONET1151L 11.3Gbps Low Power Laser Diode Driver - ONET1151LRGER - Texas Instruments
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
4 suppliers
Interface Transceiver IC - 702-SI3018-F-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers