Microchip Technology, Inc. 50 Mbps INIC OS81214

Description
INICnet 50 Mbps Intelligent Network Interface Controller OS81214 is available for the following typical applications and the ECUs Typical ECUs/End Equipments • Slim Amplifier • Booster • Drives • Decks • eCall unit Typical Applications • Infotainment • Sound Systems • Voice Assistants • eCall • SW Download/(F)OTA • Noise Cancellation General Description The OS81214 is an Intelligent Network Interface Controller (INIC) for 50 Mbit/s automotive INICnet networking. This INIC includes an integrated balanced media physical layer (bPHY) transceiver optimized for Unshielded Twisted Pair (UTP) copper wire. The OS81214 can efficiently handle audio, video, packet, and control data providing a comprehensive infotainment system solution. High-speed packet-data content for information, entertainment, software / firmware download applications, and system management is supported via Ethernet frames with MAC addressing. This IC is part of the OS8121x product family realized with INICnetTM technology. The OS81214 simplifies system design by providing industry-standard user interfaces to peripheral components: I2C, I2S (and similar formats) audio streaming ports, and SPI for packet data. The bPHY physical layer interface is Microchip’s next-generation UTP PHY technology designed to exceed all automotive EMC requirements when using lowest-cost UTP wiring and connectors and minimal analog front-end components. INICs provide a powerful stream-data routing engine that links the application ports to network channels and allows dynamic reconfiguration. Microchip’s Unified Centralized Network Stack (UNICENS) supports establishing of all network connected data resources from one point in the network, enabling simple, yet full featured network connections. Software support for interfacing to the INIC’s data I/O ports in Linux applications is provided by the native driver included in Automotive Grade Linux. A QNX driver for the USB interface is available. For MOST implementations, a variety of software support is available. INICs encapsulate all low-level network-management functions relieving the External Host Controller (EHC) from the burden of managing real-time network tasks. INICs monitor and manage a variety of network conditions to support robust network functionality and fault detection and recovery. A built-in watchdog protects the network from EHC faults. INIC protection mode prevents application malfunctions from influencing the integrity of the network and the system. INICs also provide support for device power management. Remote control functionality is supported obviating the need for an EHC in certain “slim” applications. The INIC can be fully configured and managed through the network. Peripheral components can be configured / monitored via I2C tunneling. INICs provide all of the functions necessary to develop a MOST-compliant device. The network control channel supports MOST control messages, providing high quality of service for system management functions. Optionally IP-based system management can be supported via the Ethernet packet channel providing seamless integration of the multimedia network with Ethernet networking in other vehicle domains. To purchase the OS81214 or obtain additional information, please contact any Microchip sales representative or authorized worldwide distributor. For other variants of the OS8121x product family, please consider: OS81210, OS81212 For product comparison, please consider: OS81210, OS81212, OS81216 Additional Features Complete 50 Mbit/s synchronous network interface Embedded network management functions Network protection mode Hardware & application watchdog timer Intelligent muting Stream source monitoring Physical interruption Fallback Operation Lost node detection and recovery IEEE MAC addressing and Ethernet channel I2C™ Control Port inner chip message exchange SPI Port supports asynchronous and control packets Streaming Port supports synchronous data exchange for a variety of serial audio formats including time-division multiplexing (TDM) and pulse density modulation (PDM) General Purpose I/O (GPIO) Port Remote control and configuration for operation without a local External Host Controller. I2C (master) message tunneling GPIO port control Operating voltages 3.3 V/1.8 V Available in 48-pin QFN package with exposed pad
Datasheet
Description
INICnet 50 Mbps Intelligent Network Interface Controller OS81214 is available for the following typical applications and the ECUs Typical ECUs/End Equipments • Slim Amplifier • Booster • Drives • Decks • eCall unit Typical Applications • Infotainment • Sound Systems • Voice Assistants • eCall • SW Download/(F)OTA • Noise Cancellation General Description The OS81214 is an Intelligent Network Interface Controller (INIC) for 50 Mbit/s automotive INICnet networking. This INIC includes an integrated balanced media physical layer (bPHY) transceiver optimized for Unshielded Twisted Pair (UTP) copper wire. The OS81214 can efficiently handle audio, video, packet, and control data providing a comprehensive infotainment system solution. High-speed packet-data content for information, entertainment, software / firmware download applications, and system management is supported via Ethernet frames with MAC addressing. This IC is part of the OS8121x product family realized with INICnetTM technology. The OS81214 simplifies system design by providing industry-standard user interfaces to peripheral components: I2C, I2S (and similar formats) audio streaming ports, and SPI for packet data. The bPHY physical layer interface is Microchip’s next-generation UTP PHY technology designed to exceed all automotive EMC requirements when using lowest-cost UTP wiring and connectors and minimal analog front-end components. INICs provide a powerful stream-data routing engine that links the application ports to network channels and allows dynamic reconfiguration. Microchip’s Unified Centralized Network Stack (UNICENS) supports establishing of all network connected data resources from one point in the network, enabling simple, yet full featured network connections. Software support for interfacing to the INIC’s data I/O ports in Linux applications is provided by the native driver included in Automotive Grade Linux. A QNX driver for the USB interface is available. For MOST implementations, a variety of software support is available. INICs encapsulate all low-level network-management functions relieving the External Host Controller (EHC) from the burden of managing real-time network tasks. INICs monitor and manage a variety of network conditions to support robust network functionality and fault detection and recovery. A built-in watchdog protects the network from EHC faults. INIC protection mode prevents application malfunctions from influencing the integrity of the network and the system. INICs also provide support for device power management. Remote control functionality is supported obviating the need for an EHC in certain “slim” applications. The INIC can be fully configured and managed through the network. Peripheral components can be configured / monitored via I2C tunneling. INICs provide all of the functions necessary to develop a MOST-compliant device. The network control channel supports MOST control messages, providing high quality of service for system management functions. Optionally IP-based system management can be supported via the Ethernet packet channel providing seamless integration of the multimedia network with Ethernet networking in other vehicle domains. To purchase the OS81214 or obtain additional information, please contact any Microchip sales representative or authorized worldwide distributor. For other variants of the OS8121x product family, please consider: OS81210, OS81212 For product comparison, please consider: OS81210, OS81212, OS81216 Additional Features Complete 50 Mbit/s synchronous network interface Embedded network management functions Network protection mode Hardware & application watchdog timer Intelligent muting Stream source monitoring Physical interruption Fallback Operation Lost node detection and recovery IEEE MAC addressing and Ethernet channel I2C™ Control Port inner chip message exchange SPI Port supports asynchronous and control packets Streaming Port supports synchronous data exchange for a variety of serial audio formats including time-division multiplexing (TDM) and pulse density modulation (PDM) General Purpose I/O (GPIO) Port Remote control and configuration for operation without a local External Host Controller. I2C (master) message tunneling GPIO port control Operating voltages 3.3 V/1.8 V Available in 48-pin QFN package with exposed pad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Mbps INIC - OS81214 - Microchip Technology, Inc.
Chandler, AZ, United States
50 Mbps INIC
OS81214
50 Mbps INIC OS81214
INICnet 50 Mbps Intelligent Network Interface Controller OS81214 is available for the following typical applications and the ECUs Typical ECUs/End Equipments • Slim Amplifier • Booster • Drives • Decks • eCall unit Typical Applications • Infotainment • Sound Systems • Voice Assistants • eCall • SW Download/(F)OTA • Noise Cancellation General Description The OS81214 is an Intelligent Network Interface Controller (INIC) for 50 Mbit/s automotive INICnet networking. This INIC includes an integrated balanced media physical layer (bPHY) transceiver optimized for Unshielded Twisted Pair (UTP) copper wire. The OS81214 can efficiently handle audio, video, packet, and control data providing a comprehensive infotainment system solution. High-speed packet-data content for information, entertainment, software / firmware download applications, and system management is supported via Ethernet frames with MAC addressing. This IC is part of the OS8121x product family realized with INICnetTM technology. The OS81214 simplifies system design by providing industry-standard user interfaces to peripheral components: I2C, I2S (and similar formats) audio streaming ports, and SPI for packet data. The bPHY physical layer interface is Microchip’s next-generation UTP PHY technology designed to exceed all automotive EMC requirements when using lowest-cost UTP wiring and connectors and minimal analog front-end components. INICs provide a powerful stream-data routing engine that links the application ports to network channels and allows dynamic reconfiguration. Microchip’s Unified Centralized Network Stack (UNICENS) supports establishing of all network connected data resources from one point in the network, enabling simple, yet full featured network connections. Software support for interfacing to the INIC’s data I/O ports in Linux applications is provided by the native driver included in Automotive Grade Linux. A QNX driver for the USB interface is available. For MOST implementations, a variety of software support is available. INICs encapsulate all low-level network-management functions relieving the External Host Controller (EHC) from the burden of managing real-time network tasks. INICs monitor and manage a variety of network conditions to support robust network functionality and fault detection and recovery. A built-in watchdog protects the network from EHC faults. INIC protection mode prevents application malfunctions from influencing the integrity of the network and the system. INICs also provide support for device power management. Remote control functionality is supported obviating the need for an EHC in certain “slim” applications. The INIC can be fully configured and managed through the network. Peripheral components can be configured / monitored via I2C tunneling. INICs provide all of the functions necessary to develop a MOST-compliant device. The network control channel supports MOST control messages, providing high quality of service for system management functions. Optionally IP-based system management can be supported via the Ethernet packet channel providing seamless integration of the multimedia network with Ethernet networking in other vehicle domains. To purchase the OS81214 or obtain additional information, please contact any Microchip sales representative or authorized worldwide distributor. For other variants of the OS8121x product family, please consider: OS81210, OS81212 For product comparison, please consider: OS81210, OS81212, OS81216 Additional Features Complete 50 Mbit/s synchronous network interface Embedded network management functions Network protection mode Hardware & application watchdog timer Intelligent muting Stream source monitoring Physical interruption Fallback Operation Lost node detection and recovery IEEE MAC addressing and Ethernet channel I2C™ Control Port inner chip message exchange SPI Port supports asynchronous and control packets Streaming Port supports synchronous data exchange for a variety of serial audio formats including time-division multiplexing (TDM) and pulse density modulation (PDM) General Purpose I/O (GPIO) Port Remote control and configuration for operation without a local External Host Controller. I2C (master) message tunneling GPIO port control Operating voltages 3.3 V/1.8 V Available in 48-pin QFN package with exposed pad

INICnet 50 Mbps Intelligent Network Interface Controller

OS81214 is available for the following typical applications and the ECUs

Typical ECUs/End Equipments
• Slim Amplifier
• Booster
• Drives
• Decks
• eCall unit

Typical Applications
• Infotainment
• Sound Systems
• Voice Assistants
• eCall
• SW Download/(F)OTA
• Noise Cancellation

General Description

The OS81214 is an Intelligent Network Interface Controller (INIC) for 50 Mbit/s automotive INICnet networking. This INIC includes an integrated balanced media physical layer (bPHY) transceiver optimized for Unshielded Twisted Pair (UTP) copper wire. The OS81214 can efficiently handle audio, video, packet, and control data providing a comprehensive infotainment system solution. High-speed packet-data content for information, entertainment, software / firmware download applications, and system management is supported via Ethernet frames with MAC addressing. This IC is part of the OS8121x product family realized with INICnetTM technology.
The OS81214 simplifies system design by providing industry-standard user interfaces to peripheral components: I2C, I2S (and similar formats) audio streaming ports, and SPI for packet data. The bPHY physical layer interface is Microchip’s next-generation UTP PHY technology designed to exceed all automotive EMC requirements when using lowest-cost UTP wiring and connectors and minimal analog front-end components. INICs provide a powerful stream-data routing engine that links the application ports to network channels and allows dynamic reconfiguration.

Microchip’s Unified Centralized Network Stack (UNICENS) supports establishing of all network connected data resources from one point in the network, enabling simple, yet full featured network connections. Software support for interfacing to the INIC’s data I/O ports in Linux applications is provided by the native driver included in Automotive Grade Linux. A QNX driver for the USB interface is available. For MOST implementations, a variety of software support is available.

INICs encapsulate all low-level network-management functions relieving the External Host Controller (EHC) from the burden of managing real-time network tasks. INICs monitor and manage a variety of network conditions to support robust network functionality and fault detection and recovery. A built-in watchdog protects the network from EHC faults. INIC protection mode prevents application malfunctions from influencing the integrity of the network and the system. INICs also provide support for device power management.

Remote control functionality is supported obviating the need for an EHC in certain “slim” applications. The INIC can be fully configured and managed through the network. Peripheral components can be configured / monitored via I2C tunneling.

INICs provide all of the functions necessary to develop a MOST-compliant device. The network control channel supports MOST control messages, providing high quality of service for system management functions. Optionally IP-based system management can be supported via the Ethernet packet channel providing seamless integration of the multimedia network with Ethernet networking in other vehicle domains.

To purchase the OS81214 or obtain additional information, please contact any Microchip sales representative or authorized worldwide distributor.

For other variants of the OS8121x product family, please consider: OS81210, OS81212

For product comparison, please consider: OS81210, OS81212, OS81216

Additional Features

  • Complete 50 Mbit/s synchronous network interface
  • Embedded network management functions
    • Network protection mode
    • Hardware & application watchdog timer
    • Intelligent muting
    • Stream source monitoring
    • Physical interruption Fallback Operation
    • Lost node detection and recovery
  • IEEE MAC addressing and Ethernet channel
  • I2C™ Control Port inner chip message exchange
  • SPI Port supports asynchronous and control packets
  • Streaming Port supports synchronous data exchange for a variety of serial audio formats including time-division multiplexing (TDM) and pulse density modulation (PDM)
  • General Purpose I/O (GPIO) Port
  • Remote control and configuration for operation without a local External Host Controller.
    • I2C (master) message tunneling
    • GPIO port control
  • Operating voltages 3.3 V/1.8 V
  • Available in 48-pin QFN package with exposed pad
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Interfaces
Product Number OS81214
Product Name 50 Mbps INIC
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Controllers - CG8925AFT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Interface module - 289-177 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4506SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details