IC TELECOM INTERFACE 28PLCC Product overview: MT9122AP1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT9122AP1 can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 28PLCC
Telecom IC Echo Cancellation 28-PLCC
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-MT9122AP1 | MT9122AP1 | MT9122AP1 | MT9122AP1 |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface | ||
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |