Microchip Technology, Inc. PMIC - PMIC - Display Drivers - MM5451YN MM5451YN

Description
Manufacturer: Microchip Technology Win Source Part Number: 885202-MM5451YN Operating Temperature Range: -40°C ~ 85°C Features: LED Driver 40-PDIP Package: 40-DIP (0.600", 15.24mm) Package: Tube Mounting: Through Hole Family Name: MM5451 Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 9 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 885202-MM5451YN Operating Temperature Range: -40°C ~ 85°C Features: LED Driver 40-PDIP Package: 40-DIP (0.600", 15.24mm) Package: Tube Mounting: Through Hole Family Name: MM5451 Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 9 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - MM5451YN - 885202-MM5451YN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MM5451YN
885202-MM5451YN
PMIC - PMIC - Display Drivers - MM5451YN 885202-MM5451YN
Manufacturer: Microchip Technology Win Source Part Number: 885202-MM5451YN Operating Temperature Range: -40°C ~ 85°C Features: LED Driver 40-PDIP Package: 40-DIP (0.600", 15.24mm) Package: Tube Mounting: Through Hole Family Name: MM5451 Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 9 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 885202-MM5451YN
Operating Temperature Range: -40°C ~ 85°C
Features: LED Driver 40-PDIP
Package: 40-DIP (0.600", 15.24mm)
Package: Tube
Mounting: Through Hole
Family Name: MM5451
Categories: Integrated Circuits (ICs)
Case / Package: 40-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 9
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Display Drivers - 576-1343-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
576-1343-ND
Display Drivers 576-1343-ND
LED Driver 40-PDIP

LED Driver 40-PDIP

Buy Now Datasheet
Display Drivers - MM5451YN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MM5451YN
Display Drivers MM5451YN
LED Driver 40-PDIP

LED Driver 40-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 885202-MM5451YN 576-1343-ND MM5451YN
Product Name PMIC - PMIC - Display Drivers - MM5451YN Display Drivers Display Drivers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; PDIP; 40-PDIP DIP; "40-DIP (0.600"", 15.24mm)" DIP; 40-DIP (0.600\", 15.24mm)
Technology Serial Serial
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Power Switch ICs - 1702282 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type SOIC; Soic
View Details
Human Machine Interface (HMI) - 762-5305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4259SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details