Microchip Technology, Inc. Interface Transceiver IC MT88E45BN1

Description
IC TELECOM INTERFACE 20SSOP Product overview: MT88E45BN1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT88E45BN1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TELECOM INTERFACE 20SSOP Product overview: MT88E45BN1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT88E45BN1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT88E45BN1 is a low power CMOS integrated circuit designed for receiving physical layer signals used in North American Calling Identity Delivery (CID) and Calling Identity Delivery on Call Waiting (CIDCW) services, as well as ETSI and BT Calling Line Identity Presentation (CLIP) applications. It features a 1200 baud Bell 202/CCITT V.23 FSK demodulator and a CAS/DT-AS detector, allowing for effective signal processing in telecommunication systems. This component includes separate differential input amplifiers with adjustable gain for optimal connection to Tip/Ring and telephone hybrid or speech ICs. It supports a selectable 3-wire FSK data interface, enabling data to be processed as a bit stream or through a 1-byte buffer. The device operates with a supply voltage range of 3 to 5V and incorporates power management features, including a full chip power down option. The MT88E45BN1 is suitable for various applications, including CID telephones, fax machines, answering machines, and Computer Telephony Integration (CTI) systems, making it a versatile choice for engineers looking to implement calling identity features in their projects.

Datasheet Summary
Powered by GS/AI

The MT88E45BN1 is a low power CMOS integrated circuit designed for receiving physical layer signals used in North American Calling Identity Delivery (CID) and Calling Identity Delivery on Call Waiting (CIDCW) services, as well as ETSI and BT Calling Line Identity Presentation (CLIP) applications. It features a 1200 baud Bell 202/CCITT V.23 FSK demodulator and a CAS/DT-AS detector, allowing for effective signal processing in telecommunication systems. This component includes separate differential input amplifiers with adjustable gain for optimal connection to Tip/Ring and telephone hybrid or speech ICs. It supports a selectable 3-wire FSK data interface, enabling data to be processed as a bit stream or through a 1-byte buffer. The device operates with a supply voltage range of 3 to 5V and incorporates power management features, including a full chip power down option. The MT88E45BN1 is suitable for various applications, including CID telephones, fax machines, answering machines, and Computer Telephony Integration (CTI) systems, making it a versatile choice for engineers looking to implement calling identity features in their projects.

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-MT88E45BN1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-MT88E45BN1
Interface Transceiver IC 702-MT88E45BN1
IC TELECOM INTERFACE 20SSOP Product overview: MT88E45BN1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT88E45BN1 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 20SSOP Product overview: MT88E45BN1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT88E45BN1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - MT88E45BN1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
MT88E45BN1
Telecom MT88E45BN1
Telecom IC Telecom Circuit 20-SSOP

Telecom IC Telecom Circuit 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - MT88E45BN1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
MT88E45BN1
Integrated Circuits (ICs) - Interface - Telecom MT88E45BN1
IC TELECOM INTERFACE 20SSOP

IC TELECOM INTERFACE 20SSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-MT88E45BN1 MT88E45BN1 MT88E45BN1
Product Name Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 2.7V ~ 5.5V Other; 2.7V ~ 5.5V Other
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6996LHX-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4066PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
Interface Transceiver IC - 702-SI3050-E-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers