IC TELECOM INTERFACE 272BGA / Telecom IC Switch 272-PBGA (27x27) Product overview: MT90870AG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT90870AG can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 886385-MT90870AG
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Switch 272-PBGA (27x27)
Package: Tray
Package: 272-BGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 272-PBGA (27x27)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Telecom IC Switch 272-PBGA (27x27)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-MT90870AG | 886385-MT90870AG | MT90870AG |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - MT90870AG | Telecom |
| Device Type | Transceiver |