PD69104B1ILQ-TR -- IC POE CONTROLLER 48QFP
Microchip Technology, Inc.
IC POE CONTROLLER 48QFP
PD69104B1ILQ-TR
Description
IC POE CONTROLLER 48QFP
Description
IC POE CONTROLLER 48QFP
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
536-PD69104B1ILQ-TR |
|
Product Name
|
IC POE CONTROLLER 48QFP |
|
Device Type
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 1.2V ~ 3.6V
View Details
2 suppliers
Device Type
Line / Bus Driver
Features
RoHS
# of Tx
4 #
View Details
6 suppliers