Microchip Technology, Inc. Latched Driver, 8 O/p, Dip-18; Supply Voltage Min Microchip MIC5842YN

Description
LATCHED DRIVER, 8 O/P, DIP-18; Supply Voltage Min:5V; Supply Voltage Max:15V; No. of Outputs:8Outputs; Output Voltage:80V; Output Current:500mA; Driver Case Style:DIP; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LATCHED DRIVER, 8 O/P, DIP-18; Supply Voltage Min:5V; Supply Voltage Max:15V; No. of Outputs:8Outputs; Output Voltage:80V; Output Current:500mA; Driver Case Style:DIP; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latched Driver, 8 O/p, Dip-18; Supply Voltage Min Microchip - 71Y2927 - Newark, An Avnet Company
Chicago, IL, United States
Latched Driver, 8 O/p, Dip-18; Supply Voltage Min Microchip
71Y2927
Latched Driver, 8 O/p, Dip-18; Supply Voltage Min Microchip 71Y2927
LATCHED DRIVER, 8 O/P, DIP-18; Supply Voltage Min:5V; Supply Voltage Max:15V; No. of Outputs:8Outputs; Output Voltage:80V; Output Current:500mA; Driver Case Style:DIP; Product Range:- RoHS Compliant: Yes

LATCHED DRIVER, 8 O/P, DIP-18; Supply Voltage Min:5V; Supply Voltage Max:15V; No. of Outputs:8Outputs; Output Voltage:80V; Output Current:500mA; Driver Case Style:DIP; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 71Y2927
Product Name Latched Driver, 8 O/p, Dip-18; Supply Voltage Min Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CP8770BTT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Octal bus transceiver; 3-state - 74AHC245PW-Q100J - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502MEA - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details
Interface Transceiver IC - 722-SI2493-D-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers