Microchip Technology, Inc. Interface - Interface - Telecom - MPL360B-I/Y8X MPL360B-I/Y8X

Description
Manufacturer: Microchip Technology Win Source Part Number: 885798-MPL360B-I/Y8X Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Power Line Communication Modem (PLC) 48-TQFP (7x7) Package: 48-TQFP Package: Tray Mounting: Surface Mount Family Name: PL360 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 885798-MPL360B-I/Y8X Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Power Line Communication Modem (PLC) 48-TQFP (7x7) Package: 48-TQFP Package: Tray Mounting: Surface Mount Family Name: PL360 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MPL360B-I/Y8X - 885798-MPL360B-I/Y8X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MPL360B-I/Y8X
885798-MPL360B-I/Y8X
Interface - Interface - Telecom - MPL360B-I/Y8X 885798-MPL360B-I/Y8X
Manufacturer: Microchip Technology Win Source Part Number: 885798-MPL360B-I/Y8X Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Power Line Communication Modem (PLC) 48-TQFP (7x7) Package: 48-TQFP Package: Tray Mounting: Surface Mount Family Name: PL360 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 885798-MPL360B-I/Y8X
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Power Line Communication Modem (PLC) 48-TQFP (7x7)
Package: 48-TQFP
Package: Tray
Mounting: Surface Mount
Family Name: PL360
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
702-MPL360B-I/Y8X
Interface Transceiver IC 702-MPL360B-I/Y8X
IC TELECOM INTERFACE 48TQFP Product overview: MPL360B-I/Y8X from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MPL360B-I/Y8X can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 48TQFP Product overview: MPL360B-I/Y8X from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MPL360B-I/Y8X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - MPL360B-I/Y8X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
MPL360B-I/Y8X
Integrated Circuits (ICs) - Interface - Telecom MPL360B-I/Y8X
IC TELECOM INTERFACE 48TQFP

IC TELECOM INTERFACE 48TQFP

Supplier's Site
Telecom - MPL360B-I/Y8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Power Line Communication Modem (PLC) 48-TQFP (7x7)

Telecom IC Power Line Communication Modem (PLC) 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 885798-MPL360B-I/Y8X 702-MPL360B-I/Y8X MPL360B-I/Y8X MPL360B-I/Y8X
Product Name Interface - Interface - Telecom - MPL360B-I/Y8X Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; TQFP; 48-TQFP (7x7) Tray QFP; TQFP QFP; TQFP; 48-TQFP
Device Type Transceiver Sensor Interface
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VSA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
LVDS Interface Ics - 1907350 - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS
Device Type Deserializer
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 26LS34DC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers