Microchip Technology, Inc. PMIC - PMIC - Display Drivers - MM5451BN MM5451BN

Description
Manufacturer: Microchip Technology Win Source Part Number: 1077953-MM5451BN Packaging: Tube/Rail Mounting: Through Hole Display Type: LED Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 40-PDIP Supply Voltage - Operating: 4.75 V to 11 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1077953-MM5451BN Packaging: Tube/Rail Mounting: Through Hole Display Type: LED Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 40-PDIP Supply Voltage - Operating: 4.75 V to 11 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - MM5451BN - 1077953-MM5451BN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MM5451BN
1077953-MM5451BN
PMIC - PMIC - Display Drivers - MM5451BN 1077953-MM5451BN
Manufacturer: Microchip Technology Win Source Part Number: 1077953-MM5451BN Packaging: Tube/Rail Mounting: Through Hole Display Type: LED Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 40-PDIP Supply Voltage - Operating: 4.75 V to 11 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1077953-MM5451BN
Packaging: Tube/Rail
Mounting: Through Hole
Display Type: LED
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-PDIP
Supply Voltage - Operating: 4.75 V to 11 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - MM5451BN-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
MM5451BN-ND
Display Drivers MM5451BN-ND
LED Driver 40-PDIP

LED Driver 40-PDIP

Buy Now Datasheet
Display Drivers - MM5451BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MM5451BN
Display Drivers MM5451BN
LED Driver 40-PDIP

LED Driver 40-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1077953-MM5451BN MM5451BN-ND MM5451BN
Product Name PMIC - PMIC - Display Drivers - MM5451BN Display Drivers Display Drivers
Supply Voltage Other; 4.75 V ~ 11 V Other; 4.75V ~ 11V Other; 4.75V ~ 11V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; PDIP; 40-PDIP DIP; "40-DIP (0.600"", 15.24mm)" DIP; 40-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6918ABT1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
View Details
4 suppliers
Quad buffer/line driver; 3-state - 74ALVC125D-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
Display Drivers - TPS65132T6YFFT - Quarktwin Technology Ltd.
Specs
Technology I2C; I²C
Device Type LCD Driver
Features RoHS
View Details
Interface Transceiver IC - 702-SI3018-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers