Microchip Technology, Inc. Latched Driver, 4 O/p, 0.5A, Soic-14; Supply Voltage Min Microchip MIC5800YM

Description
LATCHED DRIVER, 4 O/P, 0.5A, SOIC-14; Supply Voltage Min:5V; Supply Voltage Max:12V; No. of Outputs:4Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:SOIC; Product Range:-; Phthalates Compliant:Yes; MSL:MSL 3 - RoHS Compliant: Yes
Datasheet
Description
LATCHED DRIVER, 4 O/P, 0.5A, SOIC-14; Supply Voltage Min:5V; Supply Voltage Max:12V; No. of Outputs:4Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:SOIC; Product Range:-; Phthalates Compliant:Yes; MSL:MSL 3 - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latched Driver, 4 O/p, 0.5A, Soic-14; Supply Voltage Min Microchip - 57AC2602 - Newark, An Avnet Company
Chicago, IL, United States
Latched Driver, 4 O/p, 0.5A, Soic-14; Supply Voltage Min Microchip
57AC2602
Latched Driver, 4 O/p, 0.5A, Soic-14; Supply Voltage Min Microchip 57AC2602
LATCHED DRIVER, 4 O/P, 0.5A, SOIC-14; Supply Voltage Min:5V; Supply Voltage Max:12V; No. of Outputs:4Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:SOIC; Product Range:-; Phthalates Compliant:Yes; MSL:MSL 3 - RoHS Compliant: Yes

LATCHED DRIVER, 4 O/P, 0.5A, SOIC-14; Supply Voltage Min:5V; Supply Voltage Max:12V; No. of Outputs:4Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:SOIC; Product Range:-; Phthalates Compliant:Yes; MSL:MSL 3 - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 57AC2602
Product Name Latched Driver, 4 O/p, 0.5A, Soic-14; Supply Voltage Min Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4559SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details