Microchip Technology, Inc. Display Drivers MM5450YN

Description
LED Driver 40-PDIP
Request a Quote Datasheet
Description
LED Driver 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 576-1341-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
576-1341-ND
Display Drivers 576-1341-ND
LED Driver 40-PDIP

LED Driver 40-PDIP

Buy Now Datasheet
PMIC - PMIC - Display Drivers - MM5450YN - 1077952-MM5450YN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MM5450YN
1077952-MM5450YN
PMIC - PMIC - Display Drivers - MM5450YN 1077952-MM5450YN
Manufacturer: Microchip Technology Win Source Part Number: 1077952-MM5450YN Packaging: Tube/Rail Mounting: Through Hole Display Type: LED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-PDIP Supply Voltage - Operating: 4.75 V to 11 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1077952-MM5450YN
Packaging: Tube/Rail
Mounting: Through Hole
Display Type: LED
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-PDIP
Supply Voltage - Operating: 4.75 V to 11 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - MM5450YN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MM5450YN
Display Drivers MM5450YN
LED Driver 40-PDIP

LED Driver 40-PDIP

Buy Now Datasheet
Display Driver, Led, Dip-40; No. Of Digits Microchip - 10AC8245 - Newark, An Avnet Company
Chicago, IL, United States
Display Driver, Led, Dip-40; No. Of Digits Microchip
10AC8245
Display Driver, Led, Dip-40; No. Of Digits Microchip 10AC8245
DISPLAY DRIVER, LED, DIP-40; No. of Digits:5; No. of Segments:7; Driver Case Style:DIP; No. of Pins:40Pins; Supply Voltage Min:4.75V; Supply Voltage Max:11V; Interface Type:Serial; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

DISPLAY DRIVER, LED, DIP-40; No. of Digits:5; No. of Segments:7; Driver Case Style:DIP; No. of Pins:40Pins; Supply Voltage Min:4.75V; Supply Voltage Max:11V; Interface Type:Serial; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 576-1341-ND 1077952-MM5450YN MM5450YN 10AC8245
Product Name Display Drivers PMIC - PMIC - Display Drivers - MM5450YN Display Drivers Display Driver, Led, Dip-40; No. Of Digits Microchip
Technology Serial Serial
Supply Voltage Other; 4.75V ~ 11V Other; 4.75 V ~ 11 V Other; 4.75V ~ 11V Other; 4.75V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type DIP; "40-DIP (0.600"", 15.24mm)" DIP; PDIP; 40-PDIP DIP; 40-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4506BSRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-VFQFN Exposed Pad
Pins 16 #
View Details
Interface module - 704-5034 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details