Manufacturer: Microchip Technology
Win Source Part Number: 813223-MT8920BP1
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 1
Function: Telecom Circuit
Interface: Parallel
Current - Supply: 10μA
Part Status: Obsolete (End Of Life)
Supplier Device Package: 28-PLCC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-LCC (J-Lead)
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 111
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V
IC TELECOM INTERFACE 28PLCC Product overview: MT8920BP1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT8920BP1 can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 28PLCC
Telecom IC Telecom Circuit 28-PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 813223-MT8920BP1 | 702-MT8920BP1 | MT8920BP1 | MT8920BP1 |
| Product Name | Interface - Interface - Telecom - MT8920BP1 | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | |
| Supply Voltage | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other | Other; 4.75V ~ 5.25V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |