Microchip Technology, Inc. PMIC - PMIC - Display Drivers - MM5450BN MM5450BN

Description
Manufacturer: Microchip Technology Win Source Part Number: 1077951-MM5450BN Packaging: Tube/Rail Mounting: Through Hole Display Type: LED Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 40-PDIP Supply Voltage - Operating: 4.75 V to 11 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1077951-MM5450BN Packaging: Tube/Rail Mounting: Through Hole Display Type: LED Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 40-PDIP Supply Voltage - Operating: 4.75 V to 11 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MM5450BN is an LED display driver from Quarktwin Technology Ltd., designed for applications requiring continuous brightness control and serial data input. It features a wide power supply operation range and is TTL compatible, making it suitable for various digital applications. The device supports 34 or 35 outputs with a current capability of 15 mA per output, allowing for alphanumeric display capabilities. It is particularly useful in industrial control indicators, relay drivers, digital clocks, thermometers, counters, voltmeters, and instrumentation readouts. The MM5450BN operates without a load signal requirement and includes an enable function, enhancing its versatility in different circuit designs.

Datasheet Summary
Powered by GS/AI

The MM5450BN is an LED display driver from Quarktwin Technology Ltd., designed for applications requiring continuous brightness control and serial data input. It features a wide power supply operation range and is TTL compatible, making it suitable for various digital applications. The device supports 34 or 35 outputs with a current capability of 15 mA per output, allowing for alphanumeric display capabilities. It is particularly useful in industrial control indicators, relay drivers, digital clocks, thermometers, counters, voltmeters, and instrumentation readouts. The MM5450BN operates without a load signal requirement and includes an enable function, enhancing its versatility in different circuit designs.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - MM5450BN - 1077951-MM5450BN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MM5450BN
1077951-MM5450BN
PMIC - PMIC - Display Drivers - MM5450BN 1077951-MM5450BN
Manufacturer: Microchip Technology Win Source Part Number: 1077951-MM5450BN Packaging: Tube/Rail Mounting: Through Hole Display Type: LED Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 40-PDIP Supply Voltage - Operating: 4.75 V to 11 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1077951-MM5450BN
Packaging: Tube/Rail
Mounting: Through Hole
Display Type: LED
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-PDIP
Supply Voltage - Operating: 4.75 V to 11 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - MM5450BN-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
MM5450BN-ND
Display Drivers MM5450BN-ND
LED Driver 40-PDIP

LED Driver 40-PDIP

Buy Now Datasheet
Display Drivers - MM5450BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MM5450BN
Display Drivers MM5450BN
LED Driver 40-PDIP

LED Driver 40-PDIP

Buy Now Datasheet
Display Drivers - MM5450BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MM5450BN
Display Drivers MM5450BN
LED Driver 40-PDIP

LED Driver 40-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1077951-MM5450BN MM5450BN-ND MM5450BN
Product Name PMIC - PMIC - Display Drivers - MM5450BN Display Drivers Display Drivers
Supply Voltage Other; 4.75 V ~ 11 V Other; 4.75V ~ 11V Other; 4.75V ~ 11V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; PDIP; 40-PDIP DIP; "40-DIP (0.600"", 15.24mm)" DIP; 40-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-553 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 74ALVCH16244DGG,11 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT362-1
View Details
SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details