Microchip Technology, Inc. Telecom MT8888CP1

Description
Telecom IC DTMF Transceiver 28-PLCC
Description
Telecom IC DTMF Transceiver 28-PLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The MT8888CP1 is a monolithic DTMF transceiver designed for central office quality applications. It features low power consumption and a high-speed Intel micro interface, making it suitable for integration with various microcontrollers. The device includes an adjustable guard time, automatic tone burst mode, and call progress tone detection down to -30 dBm. This transceiver utilizes a switched capacitor D/A converter for accurate DTMF signaling and incorporates a call progress filter, allowing for the analysis of call progress tones. It is applicable in systems such as credit card processing, paging, mobile radio repeaters, interconnect dialers, and personal computers. The MT8888CP1 is available in a 28-pin PLCC package, providing flexibility for various design requirements.

Datasheet Summary
Powered by GS/AI

The MT8888CP1 is a monolithic DTMF transceiver designed for central office quality applications. It features low power consumption and a high-speed Intel micro interface, making it suitable for integration with various microcontrollers. The device includes an adjustable guard time, automatic tone burst mode, and call progress tone detection down to -30 dBm. This transceiver utilizes a switched capacitor D/A converter for accurate DTMF signaling and incorporates a call progress filter, allowing for the analysis of call progress tones. It is applicable in systems such as credit card processing, paging, mobile radio repeaters, interconnect dialers, and personal computers. The MT8888CP1 is available in a 28-pin PLCC package, providing flexibility for various design requirements.

Suppliers

Company
Product
Description
Supplier Links
Telecom - MT8888CP1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
MT8888CP1
Telecom MT8888CP1
Telecom IC DTMF Transceiver 28-PLCC

Telecom IC DTMF Transceiver 28-PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - MT8888CP1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
MT8888CP1
Integrated Circuits (ICs) - Interface - Telecom MT8888CP1
IC TELECOM INTERFACE 28PLCC

IC TELECOM INTERFACE 28PLCC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number MT8888CP1 MT8888CP1
Product Name Telecom Integrated Circuits (ICs) - Interface - Telecom
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 8275322P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details
Analog Switches, Multiplexers, Demultiplexers - 74AHC1G66GV,125 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 24-CDIP (0.600\", 15.24mm)
View Details
Interface Transceiver IC - 722-SI2535-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tape & Reel (TR)
View Details
4 suppliers