Microchip Technology, Inc. Interface Transceiver IC MT8920BS1

Description
IC TELECOM INTERFACE 28SOIC Product overview: MT8920BS1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT8920BS1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 28SOIC Product overview: MT8920BS1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT8920BS1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
702-MT8920BS1
Interface Transceiver IC 702-MT8920BS1
IC TELECOM INTERFACE 28SOIC Product overview: MT8920BS1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT8920BS1 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 28SOIC Product overview: MT8920BS1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT8920BS1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - 1357205-MT8920BS1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1357205-MT8920BS1
Integrated Circuits (ICs) - Interface - Telecom 1357205-MT8920BS1
Win Source Part Number: 1357205-MT8920BS1 Category: Integrated Circuits (ICs) - Interface - Telecom Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tube Product Status: Obsolete Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Telecom Circuit Voltage - Supply: 4.75V ~ 5.25V Current - Supply: 10µA Number of Circuits: 1 Interface: Parallel

Win Source Part Number: 1357205-MT8920BS1
Category: Integrated Circuits (ICs) - Interface - Telecom
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tube
Product Status: Obsolete
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Telecom Circuit
Voltage - Supply: 4.75V ~ 5.25V
Current - Supply: 10µA
Number of Circuits: 1
Interface: Parallel

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - MT8920BS1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
MT8920BS1
Integrated Circuits (ICs) - Interface - Telecom MT8920BS1
IC TELECOM INTERFACE 28SOIC

IC TELECOM INTERFACE 28SOIC

Supplier's Site
Telecom - MT8920BS1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
MT8920BS1
Telecom MT8920BS1
Telecom IC Telecom Circuit 28-SOIC

Telecom IC Telecom Circuit 28-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-MT8920BS1 1357205-MT8920BS1 MT8920BS1 MT8920BS1
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V Other Other; 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Specialized - PEB20534H10-V21 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Package Type QFP
View Details
3 suppliers
Interface module - 704-9004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4219TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details