Microchip Technology, Inc. Interface - Interface - Telecom - MT9173AP1 MT9173AP1

Description
Manufacturer: Microchip Technology Win Source Part Number: 928467-MT9173AP1 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC Package: Tube Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 37 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 928467-MT9173AP1 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC Package: Tube Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 37 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9173AP1 - 928467-MT9173AP1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9173AP1
928467-MT9173AP1
Interface - Interface - Telecom - MT9173AP1 928467-MT9173AP1
Manufacturer: Microchip Technology Win Source Part Number: 928467-MT9173AP1 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC Package: Tube Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 37 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 928467-MT9173AP1
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 37
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface Transceiver IC - 702-MT9173AP1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-MT9173AP1
Interface Transceiver IC 702-MT9173AP1
IC TELECOM INTERFACE 28PLCC / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC Product overview: MT9173AP1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT9173AP1 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 28PLCC / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC Product overview: MT9173AP1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT9173AP1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - MT9173AP1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
MT9173AP1
Telecom MT9173AP1
Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC

Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 928467-MT9173AP1 702-MT9173AP1 MT9173AP1
Product Name Interface - Interface - Telecom - MT9173AP1 Interface Transceiver IC Telecom
Device Type Sensor Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6996IX-AD-R-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers
Bus buffer/line driver; 3-state - 74AHC1G125GW-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100250DC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
Interface Transceiver IC - 722-SI2457-D-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers