Microchip Technology, Inc. Darlington Array 4 Latched, 5800; Output Current Microchip MIC5800YN

Description
DARLINGTON ARRAY 4 LATCHED, 5800; Output Current:500mA; No. of Outputs:4Outputs; Supply Voltage Min:5V; Supply Voltage Max:15V; Driver Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
DARLINGTON ARRAY 4 LATCHED, 5800; Output Current:500mA; No. of Outputs:4Outputs; Supply Voltage Min:5V; Supply Voltage Max:15V; Driver Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Darlington Array 4 Latched, 5800; Output Current Microchip - 10AC8237 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Array 4 Latched, 5800; Output Current Microchip
10AC8237
Darlington Array 4 Latched, 5800; Output Current Microchip 10AC8237
DARLINGTON ARRAY 4 LATCHED, 5800; Output Current:500mA; No. of Outputs:4Outputs; Supply Voltage Min:5V; Supply Voltage Max:15V; Driver Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

DARLINGTON ARRAY 4 LATCHED, 5800; Output Current:500mA; No. of Outputs:4Outputs; Supply Voltage Min:5V; Supply Voltage Max:15V; Driver Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 10AC8237
Product Name Darlington Array 4 Latched, 5800; Output Current Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-BCM20732A0KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GW-Q100H - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 5-TSSOP, SC-70-5, SOT-353
View Details
SN54LS245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8002101VSA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260813-SI32177-B-GMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers