Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - MIC3000BML-TR MIC3000BML-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076386-MIC3000BML-T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Categories: Integrated Circuits Case / Package: 24-MLF (4x4) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076386-MIC3000BML-T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Categories: Integrated Circuits Case / Package: 24-MLF (4x4) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MIC3000BML-TR - 1076386-MIC3000BML-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MIC3000BML-TR
1076386-MIC3000BML-TR
Interface - Interface - Drivers, Receivers, Transceivers - MIC3000BML-TR 1076386-MIC3000BML-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076386-MIC3000BML-T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Categories: Integrated Circuits Case / Package: 24-MLF (4x4) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076386-MIC3000BML-TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Categories: Integrated Circuits
Case / Package: 24-MLF (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 710-MIC3000BML-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-MIC3000BML-TR
Interface Transceiver IC 710-MIC3000BML-TR
IC TRANSCEIVER OPTICAL 24MLF Product overview: MIC3000BML-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC3000BML-TR can be used for catalog matching and distributor lookup.

IC TRANSCEIVER OPTICAL 24MLF Product overview: MIC3000BML-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC3000BML-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MIC3000BML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MIC3000BML-TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MIC3000BML-TR
IC TRANSCEIVER OPTICAL 24MLF

IC TRANSCEIVER OPTICAL 24MLF

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1076386-MIC3000BML-TR 710-MIC3000BML-TR MIC3000BML-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MIC3000BML-TR Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM7008A3T1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Package Type 128-BFQFP
View Details
4 suppliers
 - 74AHCV05APWJ - Rochester Electronics
Nexperia B.V.
Specs
Features RoHS
Package Type SOT402
View Details
Interface Transceiver IC - 710-34P3402AGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Interface Transceiver IC - 702-SI3201-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
4 suppliers