Microchip Technology, Inc. Dual Regulator Controller, Msop-10; Supply Voltage Min Microchip MIC5162YMM

Description
DUAL REGULATOR CONTROLLER, MSOP-10; Supply Voltage Min:1.35V; Supply Voltage Max:6V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:MSOP; No. of Pins:10Pins; Switching Frequency:-; Topology:-; Operating RoHS Compliant: Yes
Datasheet
Description
DUAL REGULATOR CONTROLLER, MSOP-10; Supply Voltage Min:1.35V; Supply Voltage Max:6V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:MSOP; No. of Pins:10Pins; Switching Frequency:-; Topology:-; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Regulator Controller, Msop-10; Supply Voltage Min Microchip - 81AC5208 - Newark, An Avnet Company
Chicago, IL, United States
Dual Regulator Controller, Msop-10; Supply Voltage Min Microchip
81AC5208
Dual Regulator Controller, Msop-10; Supply Voltage Min Microchip 81AC5208
DUAL REGULATOR CONTROLLER, MSOP-10; Supply Voltage Min:1.35V; Supply Voltage Max:6V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:MSOP; No. of Pins:10Pins; Switching Frequency:-; Topology:-; Operating RoHS Compliant: Yes

DUAL REGULATOR CONTROLLER, MSOP-10; Supply Voltage Min:1.35V; Supply Voltage Max:6V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:MSOP; No. of Pins:10Pins; Switching Frequency:-; Topology:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 81AC5208
Product Name Dual Regulator Controller, Msop-10; Supply Voltage Min Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS70081EPZXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TSDSO-14
View Details
Hex inverter - 74ALVC04PW,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001M2A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
RF Front End (LNA + PA) - 863-1381-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
3 suppliers