Microchip Technology, Inc. Driver, Latched, 4/8Bit, 24Soic; Output Current Microchip MIC5801YWM

Description
DRIVER, LATCHED, 4/8BIT, 24SOIC; Output Current:500mA; No. of Outputs:8Outputs; Supply Voltage Min:5V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Description
DRIVER, LATCHED, 4/8BIT, 24SOIC; Output Current:500mA; No. of Outputs:8Outputs; Supply Voltage Min:5V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Driver, Latched, 4/8Bit, 24Soic; Output Current Microchip - 99AC4161 - Newark, An Avnet Company
Chicago, IL, United States
Driver, Latched, 4/8Bit, 24Soic; Output Current Microchip
99AC4161
Driver, Latched, 4/8Bit, 24Soic; Output Current Microchip 99AC4161
DRIVER, LATCHED, 4/8BIT, 24SOIC; Output Current:500mA; No. of Outputs:8Outputs; Supply Voltage Min:5V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

DRIVER, LATCHED, 4/8BIT, 24SOIC; Output Current:500mA; No. of Outputs:8Outputs; Supply Voltage Min:5V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 99AC4161
Product Name Driver, Latched, 4/8Bit, 24Soic; Output Current Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3.3V Interface Transceiver IC - 872-BCM20704UA1KFFB1G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -30 C (-22 F)
View Details
Quad buffer/line driver; 3-state - 74ALVC125BQ-Q100X - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers
SN54ACT241 Octal Buffers/Drivers With 3-State Outputs - 5962-8984701RA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Interface Transceiver IC - 722-SI2415-D-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers