Microchip Technology, Inc. Interface - Interface - Telecom - MT90812AL1 MT90812AL1

Description
Manufacturer: Microchip Technology Win Source Part Number: 928463-MT90812AL1 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Switch 64-MQFP (14x20) Package: Tray Package: 64-BQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-MQFP (14x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 928463-MT90812AL1 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Switch 64-MQFP (14x20) Package: Tray Package: 64-BQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-MQFP (14x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT90812AL1 - 928463-MT90812AL1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT90812AL1
928463-MT90812AL1
Interface - Interface - Telecom - MT90812AL1 928463-MT90812AL1
Manufacturer: Microchip Technology Win Source Part Number: 928463-MT90812AL1 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Switch 64-MQFP (14x20) Package: Tray Package: 64-BQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-MQFP (14x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 928463-MT90812AL1
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Switch 64-MQFP (14x20)
Package: Tray
Package: 64-BQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-MQFP (14x20)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface Transceiver IC - 702-MT90812AL1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-MT90812AL1
Interface Transceiver IC 702-MT90812AL1
IC TELECOM INTERFACE 64MQFP Product overview: MT90812AL1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT90812AL1 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 64MQFP Product overview: MT90812AL1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT90812AL1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - MT90812AL1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
MT90812AL1
Telecom MT90812AL1
Telecom IC Switch 64-MQFP (14x20)

Telecom IC Switch 64-MQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - MT90812AL1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
MT90812AL1
Integrated Circuits (ICs) - Interface - Telecom MT90812AL1
IC TELECOM INTERFACE 64MQFP

IC TELECOM INTERFACE 64MQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 928463-MT90812AL1 702-MT90812AL1 MT90812AL1 MT90812AL1
Product Name Interface - Interface - Telecom - MT90812AL1 Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-BCM5482SA1KFBG KFB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GV-Q100H - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 1353392-DLPC3436CZVB - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 1.045V ~ 1.155V
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
3 suppliers
3.3V 5V Interface Transceiver IC - 716-SI3000-C-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
5 suppliers