IC TELECOM INTERFACE 24SSOP Product overview: MT9172ANR1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT9172ANR1 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 928465-MT9172ANR1
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Subscriber Line Interface Concept (SLIC) 24-SSOP
Package: Reel - TR
Mounting: Surface Mount
Family Name: MT9172
Categories: Integrated Circuits (ICs)
Case / Package: 24-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Telecom IC Subscriber Line Interface Concept (SLIC) 24-SSOP
IC TELECOM INTERFACE 24SSOP
IC TELECOM INTERFACE 24SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-MT9172ANR1 | 928465-MT9172ANR1 | MT9172ANR1 | MT9172ANR1 | MT9172ANR1 |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - MT9172ANR1 | Telecom | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other | |
| Data Rate | 160 kbps |