Microchip Technology, Inc. Display Drivers MM5450YV

Description
LED Driver 44-PLCC
Request a Quote Datasheet
Description
LED Driver 44-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - MM5450YV-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
MM5450YV-ND
Display Drivers MM5450YV-ND
LED Driver 44-PLCC

LED Driver 44-PLCC

Buy Now Datasheet
PMIC - PMIC - Display Drivers - MM5450YV - 088051-MM5450YV - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MM5450YV
088051-MM5450YV
PMIC - PMIC - Display Drivers - MM5450YV 088051-MM5450YV
Manufacturer: Microchip Technology Win Source Part Number: 088051-MM5450YV Packaging: Reel - TR Mounting: SMD (SMT) Display Type: LED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC Supply Voltage - Operating: 4.75 V to 11 V Operating Supply Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 088051-MM5450YV
Packaging: Reel - TR
Mounting: SMD (SMT)
Display Type: LED
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-PLCC
Supply Voltage - Operating: 4.75 V to 11 V
Operating Supply Current: 10mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - MM5450YV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MM5450YV
Display Drivers MM5450YV
LED Driver 44-PLCC

LED Driver 44-PLCC

Buy Now Datasheet
Display Drivers - MM5450YV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MM5450YV
Display Drivers MM5450YV
LED Driver 44-PLCC

LED Driver 44-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number MM5450YV-ND 088051-MM5450YV MM5450YV
Product Name Display Drivers PMIC - PMIC - Display Drivers - MM5450YV Display Drivers
Technology Serial Serial
Supply Voltage Other; 4.75V ~ 11V Other; 4.75 V ~ 11 V Other; 4.75V ~ 11V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 44-LCC (J-Lead) PLCC; 44-PLCC 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

15V 60V 15mA Interface Transceiver IC - 710-UCN5812EPF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF7552SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 704-5004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI3019-F-KS - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers