Microchip Technology, Inc. 150 Mbps INIC OS81118

Description
INICnet 150 Mbps Intelligent Network Interface Controller OS81118 is available for following applications • INICnet 150 Coaxial Networks (cPHY) • INICnet 150 Optical Networks (oPHY) General Description The OS81118 is a single network port Intelligent Network Interface Controller (INIC) for the 150 Mbps INICnet Network with support for both optical physical layers (oPHY) and coaxial (coax) physical layers (cPHY) that can efficiently handle audio, video, packet, and control data for infotainment and Advanced Driver Assistance Systems (ADAS). The cPHY supports point-to-point connections with full-duplex communication, reducing system costs through the reduced number of cables and connectors that are necessary to connect the single devices. The OS81118 can be used with the OS81119 to form a daisy-chain network topology. The classic ring topology with dual-simplex communication is supported by oPHY and cPHY. The OS81118 offers industry standard interfaces to peripheral components: I2C, I2S (and similar formats) audio streaming ports, MediaLB, SPI, and USB2.0. The MediaLB and USB interfaces support all data types (stream, packet, control) simplifying connections for a wide variety of applications. INICs include a powerful stream-data routing engine that links the application ports to network channels and allows dynamic reconfiguration. Microchip’s Unified Centralized Network Stack (UNICENS) supports establishing of all network connected data resources from one point in the network, enabling simple, yet full featured network connections. Software support for interfacing to the INIC’s data I/O ports in Linux applications is provided by the native driver included in Automotive Grade Linux. A QNX driver for the USB interface is available. For MOST implementations, a variety of software support is available. INICs encapsulate all low-level network-management functions relieving the External Host Controller (EHC) from the burden of managing real-time network tasks. INICs monitor and manage a variety of network conditions to support robust network functionality and fault detection and recovery. A built-in watchdog protects the network from EHC faults. INIC protection mode prevents application malfunctions from influencing the integrity of the network and the system. INICs also provide support for device power management. Remote control functionality is supported obviating the need for an EHC in certain “slim” applications. The INIC can be fully configured and managed through the network. Peripheral components can be configured / monitored via I2C tunneling. Optionally IP-based system management can be supported via the Ethernet packet channel providing seamless integration of the multimedia network with Ethernet networking in other vehicle domains. To purchase the OS81118 or obtain additional information, please contact any Microchip sales representative or authorized worldwide distributor. For product comparison, please consider: OS81119, OS81110 Additional Features 150 Mbits/s network bandwidth Intelligent Network Interface Controller architecture that provides a complete network interface on a single chip Supports low-cost LED/POF-based optical physical layer and coax physical layer LVDS interfaces for FOTs Integrated coaxial transceiver(*) supports dual-simplex as well as full-duplex communication Supports state-of-the-art industry standard streaming and packet formats Synchronous audio streams (PCM) Isochronous audio/video streams such as (MPEG, H-264) Ethernet frame transport for packet data applications IEEE MAC addressing for Ethernet Packets MOST High packets for lean file transfer to small micro controllers with small memory Clock distribution over the network Flexible management of available bandwidth Embedded network management Network protection mode Hardware and application watchdog timer Stream source monitoring Intelligent muting Lost node detection and recovery Remote control capability Compatible with UNICENS for resource configuration Linux Driver available Universal Serial Bus (USB) Port supports high-speed USB 2.0 data transfers using either USB 2.0 High-Speed Inter-Chip (HSIC) interface MediaLB® controller High-speed differential mode Legacy single-ended mode Two configurable Streaming Ports Two serial data pins per port Capable of routing stream data in industry standard formats Sequential mode with max. 512xFs on each of the four streaming port pins available Operating voltages: 1.2 V(**)/1.8 V/3.3 V 72-pin QFN (10 x 10 mm x mm) Lead-free, RoHS-compliant package Wettable flanks Ambient Temperature range: -40 °C to +85 °C * Not available on all product variants. ** Required only when the HSIC interface is used.
Datasheet
Description
INICnet 150 Mbps Intelligent Network Interface Controller OS81118 is available for following applications • INICnet 150 Coaxial Networks (cPHY) • INICnet 150 Optical Networks (oPHY) General Description The OS81118 is a single network port Intelligent Network Interface Controller (INIC) for the 150 Mbps INICnet Network with support for both optical physical layers (oPHY) and coaxial (coax) physical layers (cPHY) that can efficiently handle audio, video, packet, and control data for infotainment and Advanced Driver Assistance Systems (ADAS). The cPHY supports point-to-point connections with full-duplex communication, reducing system costs through the reduced number of cables and connectors that are necessary to connect the single devices. The OS81118 can be used with the OS81119 to form a daisy-chain network topology. The classic ring topology with dual-simplex communication is supported by oPHY and cPHY. The OS81118 offers industry standard interfaces to peripheral components: I2C, I2S (and similar formats) audio streaming ports, MediaLB, SPI, and USB2.0. The MediaLB and USB interfaces support all data types (stream, packet, control) simplifying connections for a wide variety of applications. INICs include a powerful stream-data routing engine that links the application ports to network channels and allows dynamic reconfiguration. Microchip’s Unified Centralized Network Stack (UNICENS) supports establishing of all network connected data resources from one point in the network, enabling simple, yet full featured network connections. Software support for interfacing to the INIC’s data I/O ports in Linux applications is provided by the native driver included in Automotive Grade Linux. A QNX driver for the USB interface is available. For MOST implementations, a variety of software support is available. INICs encapsulate all low-level network-management functions relieving the External Host Controller (EHC) from the burden of managing real-time network tasks. INICs monitor and manage a variety of network conditions to support robust network functionality and fault detection and recovery. A built-in watchdog protects the network from EHC faults. INIC protection mode prevents application malfunctions from influencing the integrity of the network and the system. INICs also provide support for device power management. Remote control functionality is supported obviating the need for an EHC in certain “slim” applications. The INIC can be fully configured and managed through the network. Peripheral components can be configured / monitored via I2C tunneling. Optionally IP-based system management can be supported via the Ethernet packet channel providing seamless integration of the multimedia network with Ethernet networking in other vehicle domains. To purchase the OS81118 or obtain additional information, please contact any Microchip sales representative or authorized worldwide distributor. For product comparison, please consider: OS81119, OS81110 Additional Features 150 Mbits/s network bandwidth Intelligent Network Interface Controller architecture that provides a complete network interface on a single chip Supports low-cost LED/POF-based optical physical layer and coax physical layer LVDS interfaces for FOTs Integrated coaxial transceiver(*) supports dual-simplex as well as full-duplex communication Supports state-of-the-art industry standard streaming and packet formats Synchronous audio streams (PCM) Isochronous audio/video streams such as (MPEG, H-264) Ethernet frame transport for packet data applications IEEE MAC addressing for Ethernet Packets MOST High packets for lean file transfer to small micro controllers with small memory Clock distribution over the network Flexible management of available bandwidth Embedded network management Network protection mode Hardware and application watchdog timer Stream source monitoring Intelligent muting Lost node detection and recovery Remote control capability Compatible with UNICENS for resource configuration Linux Driver available Universal Serial Bus (USB) Port supports high-speed USB 2.0 data transfers using either USB 2.0 High-Speed Inter-Chip (HSIC) interface MediaLB® controller High-speed differential mode Legacy single-ended mode Two configurable Streaming Ports Two serial data pins per port Capable of routing stream data in industry standard formats Sequential mode with max. 512xFs on each of the four streaming port pins available Operating voltages: 1.2 V(**)/1.8 V/3.3 V 72-pin QFN (10 x 10 mm x mm) Lead-free, RoHS-compliant package Wettable flanks Ambient Temperature range: -40 °C to +85 °C * Not available on all product variants. ** Required only when the HSIC interface is used.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150 Mbps INIC - OS81118 - Microchip Technology, Inc.
Chandler, AZ, United States
150 Mbps INIC
OS81118
150 Mbps INIC OS81118
INICnet 150 Mbps Intelligent Network Interface Controller OS81118 is available for following applications • INICnet 150 Coaxial Networks (cPHY) • INICnet 150 Optical Networks (oPHY) General Description The OS81118 is a single network port Intelligent Network Interface Controller (INIC) for the 150 Mbps INICnet Network with support for both optical physical layers (oPHY) and coaxial (coax) physical layers (cPHY) that can efficiently handle audio, video, packet, and control data for infotainment and Advanced Driver Assistance Systems (ADAS). The cPHY supports point-to-point connections with full-duplex communication, reducing system costs through the reduced number of cables and connectors that are necessary to connect the single devices. The OS81118 can be used with the OS81119 to form a daisy-chain network topology. The classic ring topology with dual-simplex communication is supported by oPHY and cPHY. The OS81118 offers industry standard interfaces to peripheral components: I2C, I2S (and similar formats) audio streaming ports, MediaLB, SPI, and USB2.0. The MediaLB and USB interfaces support all data types (stream, packet, control) simplifying connections for a wide variety of applications. INICs include a powerful stream-data routing engine that links the application ports to network channels and allows dynamic reconfiguration. Microchip’s Unified Centralized Network Stack (UNICENS) supports establishing of all network connected data resources from one point in the network, enabling simple, yet full featured network connections. Software support for interfacing to the INIC’s data I/O ports in Linux applications is provided by the native driver included in Automotive Grade Linux. A QNX driver for the USB interface is available. For MOST implementations, a variety of software support is available. INICs encapsulate all low-level network-management functions relieving the External Host Controller (EHC) from the burden of managing real-time network tasks. INICs monitor and manage a variety of network conditions to support robust network functionality and fault detection and recovery. A built-in watchdog protects the network from EHC faults. INIC protection mode prevents application malfunctions from influencing the integrity of the network and the system. INICs also provide support for device power management. Remote control functionality is supported obviating the need for an EHC in certain “slim” applications. The INIC can be fully configured and managed through the network. Peripheral components can be configured / monitored via I2C tunneling. Optionally IP-based system management can be supported via the Ethernet packet channel providing seamless integration of the multimedia network with Ethernet networking in other vehicle domains. To purchase the OS81118 or obtain additional information, please contact any Microchip sales representative or authorized worldwide distributor. For product comparison, please consider: OS81119, OS81110 Additional Features 150 Mbits/s network bandwidth Intelligent Network Interface Controller architecture that provides a complete network interface on a single chip Supports low-cost LED/POF-based optical physical layer and coax physical layer LVDS interfaces for FOTs Integrated coaxial transceiver(*) supports dual-simplex as well as full-duplex communication Supports state-of-the-art industry standard streaming and packet formats Synchronous audio streams (PCM) Isochronous audio/video streams such as (MPEG, H-264) Ethernet frame transport for packet data applications IEEE MAC addressing for Ethernet Packets MOST High packets for lean file transfer to small micro controllers with small memory Clock distribution over the network Flexible management of available bandwidth Embedded network management Network protection mode Hardware and application watchdog timer Stream source monitoring Intelligent muting Lost node detection and recovery Remote control capability Compatible with UNICENS for resource configuration Linux Driver available Universal Serial Bus (USB) Port supports high-speed USB 2.0 data transfers using either USB 2.0 High-Speed Inter-Chip (HSIC) interface MediaLB® controller High-speed differential mode Legacy single-ended mode Two configurable Streaming Ports Two serial data pins per port Capable of routing stream data in industry standard formats Sequential mode with max. 512xFs on each of the four streaming port pins available Operating voltages: 1.2 V(**)/1.8 V/3.3 V 72-pin QFN (10 x 10 mm x mm) Lead-free, RoHS-compliant package Wettable flanks Ambient Temperature range: -40 °C to +85 °C * Not available on all product variants. ** Required only when the HSIC interface is used.

INICnet 150 Mbps Intelligent Network Interface Controller

OS81118 is available for following applications
• INICnet 150 Coaxial Networks (cPHY)
• INICnet 150 Optical Networks (oPHY)
General Description
The OS81118 is a single network port Intelligent Network Interface Controller (INIC) for the 150 Mbps INICnet Network with support for both optical physical layers (oPHY) and coaxial (coax) physical layers (cPHY) that can efficiently handle audio, video, packet, and control data for infotainment and Advanced Driver Assistance Systems (ADAS).

The cPHY supports point-to-point connections with full-duplex communication, reducing system costs through the reduced number of cables and connectors that are necessary to connect the single devices. The OS81118 can be used with the OS81119 to form a daisy-chain network topology. The classic ring topology with dual-simplex communication is supported by oPHY and cPHY.

The OS81118 offers industry standard interfaces to peripheral components: I2C, I2S (and similar formats) audio streaming ports, MediaLB, SPI, and USB2.0. The MediaLB and USB interfaces support all data types (stream, packet, control) simplifying connections for a wide variety of applications. INICs include a powerful stream-data routing engine that links the application ports to network channels and allows dynamic reconfiguration.

Microchip’s Unified Centralized Network Stack (UNICENS) supports establishing of all network connected data resources from one point in the network, enabling simple, yet full featured network connections. Software support for interfacing to the INIC’s data I/O ports in Linux applications is provided by the native driver included in Automotive Grade Linux. A QNX driver for the USB interface is available. For MOST implementations, a variety of software support is available.

INICs encapsulate all low-level network-management functions relieving the External Host Controller (EHC) from the burden of managing real-time network tasks. INICs monitor and manage a variety of network conditions to support robust network functionality and fault detection and recovery. A built-in watchdog protects the network from EHC faults. INIC protection mode prevents application malfunctions from influencing the integrity of the network and the system. INICs also provide support for device power management.

Remote control functionality is supported obviating the need for an EHC in certain “slim” applications. The INIC can be fully configured and managed through the network. Peripheral components can be configured / monitored via I2C tunneling.

Optionally IP-based system management can be supported via the Ethernet packet channel providing seamless integration of the multimedia network with Ethernet networking in other vehicle domains.

To purchase the OS81118 or obtain additional information, please contact any Microchip sales representative or authorized worldwide distributor.

For product comparison, please consider: OS81119, OS81110

Additional Features

  • 150 Mbits/s network bandwidth
  • Intelligent Network Interface Controller architecture that provides a complete network interface on a single chip
  • Supports low-cost LED/POF-based optical physical layer and coax physical layer
    • LVDS interfaces for FOTs
    • Integrated coaxial transceiver(*) supports dual-simplex as well as full-duplex communication
  • Supports state-of-the-art industry standard streaming and packet formats
    • Synchronous audio streams (PCM)
    • Isochronous audio/video streams such as (MPEG, H-264)
    • Ethernet frame transport for packet data applications
    • IEEE MAC addressing for Ethernet Packets
    • MOST High packets for lean file transfer to small micro controllers with small memory
    • Clock distribution over the network
  • Flexible management of available bandwidth
  • Embedded network management
    • Network protection mode
    • Hardware and application watchdog timer
    • Stream source monitoring
    • Intelligent muting
    • Lost node detection and recovery
  • Remote control capability
  • Compatible with UNICENS for resource configuration
  • Linux Driver available
  • Universal Serial Bus (USB) Port supports high-speed USB 2.0 data transfers using either
    • USB 2.0
    • High-Speed Inter-Chip (HSIC) interface
  • MediaLB® controller
    • High-speed differential mode
    • Legacy single-ended mode
  • Two configurable Streaming Ports
    • Two serial data pins per port
    • Capable of routing stream data in industry standard formats
    • Sequential mode with max. 512xFs on each of the four streaming port pins available
  • Operating voltages: 1.2 V(**)/1.8 V/3.3 V
  • 72-pin QFN (10 x 10 mm x mm)
  • Lead-free, RoHS-compliant package
  • Wettable flanks
  • Ambient Temperature range: -40 °C to +85 °C
  • * Not available on all product variants.
  • ** Required only when the HSIC interface is used.
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Interfaces
Product Number OS81118
Product Name 150 Mbps INIC
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301M2A - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Buffers - 1697236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Buffer; Schmitt trigger buffer
Features RoHS
Package Type SOIC; Soic
View Details
 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Controllers - CP8913ATT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers