Microchip Technology, Inc. Latched Driver, 8 O/p, Wsoic-18; Supply Voltage Min Microchip MIC5841YWM-TR

Description
LATCHED DRIVER, 8 O/P, WSOIC-18; Supply Voltage Min:5V; Supply Voltage Max:15V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:WSOIC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LATCHED DRIVER, 8 O/P, WSOIC-18; Supply Voltage Min:5V; Supply Voltage Max:15V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:WSOIC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latched Driver, 8 O/p, Wsoic-18; Supply Voltage Min Microchip - 41AH8561 - Newark, An Avnet Company
Chicago, IL, United States
Latched Driver, 8 O/p, Wsoic-18; Supply Voltage Min Microchip
41AH8561
Latched Driver, 8 O/p, Wsoic-18; Supply Voltage Min Microchip 41AH8561
LATCHED DRIVER, 8 O/P, WSOIC-18; Supply Voltage Min:5V; Supply Voltage Max:15V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:WSOIC; Product Range:- RoHS Compliant: Yes

LATCHED DRIVER, 8 O/P, WSOIC-18; Supply Voltage Min:5V; Supply Voltage Max:15V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:WSOIC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 41AH8561
Product Name Latched Driver, 8 O/p, Wsoic-18; Supply Voltage Min Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Power Switch ICs - 349369 - RS Components, Ltd.
Specs
Features RoHS
Operating Temperature 150 C (302 F)
Package Type PG-TSDSO-14
View Details
Interface module - 289-542 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPM2637TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-SMD Module
Pins 28 #
View Details