Microchip Technology, Inc. Interface Transceiver IC MIC3001BMLTR

Description
IC FOM MANAGEMENT W/CALIBR 24MLF Product overview: MIC3001BMLTR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC3001BMLTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FOM MANAGEMENT W/CALIBR 24MLF Product overview: MIC3001BMLTR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC3001BMLTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-MIC3001BMLTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-MIC3001BMLTR
Interface Transceiver IC 710-MIC3001BMLTR
IC FOM MANAGEMENT W/CALIBR 24MLF Product overview: MIC3001BMLTR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC3001BMLTR can be used for catalog matching and distributor lookup.

IC FOM MANAGEMENT W/CALIBR 24MLF Product overview: MIC3001BMLTR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC3001BMLTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MIC3001BMLTR - 041617-MIC3001BMLTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MIC3001BMLTR
041617-MIC3001BMLTR
Interface - Interface - Drivers, Receivers, Transceivers - MIC3001BMLTR 041617-MIC3001BMLTR
Manufacturer: Microchip Technology Win Source Part Number: 041617-MIC3001BMLTR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: SDH Sonet Categories: Integrated Circuits Temperature Range - Operating: -40°C to 105°C Case / Package: 24-MLF (4x4) Supply Voltage - Operating: 3 V to 3.6 V

Manufacturer: Microchip Technology
Win Source Part Number: 041617-MIC3001BMLTR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: SDH Sonet
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 105°C
Case / Package: 24-MLF (4x4)
Supply Voltage - Operating: 3 V to 3.6 V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-MIC3001BMLTR 041617-MIC3001BMLTR
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MIC3001BMLTR
Device Type Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

15V 60V 15mA Interface Transceiver IC - 710-UCN5812EPF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF7552SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-4206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Telecom - SI3066-B-FSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
View Details