Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - MIC3001BML MIC3001BML

Description
Manufacturer: Microchip Technology Win Source Part Number: 105972-MIC3001BML Packaging: Bulk Type: Transceiver Mounting: SMD (SMT) Protocol: SDH Sonet Categories: Integrated Circuits Temperature Range - Operating: -40°C to 105°C Case / Package: 24-MLF (4x4) Supply Voltage - Operating: 3 V to 3.6 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 105972-MIC3001BML Packaging: Bulk Type: Transceiver Mounting: SMD (SMT) Protocol: SDH Sonet Categories: Integrated Circuits Temperature Range - Operating: -40°C to 105°C Case / Package: 24-MLF (4x4) Supply Voltage - Operating: 3 V to 3.6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MIC3001BML - 105972-MIC3001BML - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MIC3001BML
105972-MIC3001BML
Interface - Interface - Drivers, Receivers, Transceivers - MIC3001BML 105972-MIC3001BML
Manufacturer: Microchip Technology Win Source Part Number: 105972-MIC3001BML Packaging: Bulk Type: Transceiver Mounting: SMD (SMT) Protocol: SDH Sonet Categories: Integrated Circuits Temperature Range - Operating: -40°C to 105°C Case / Package: 24-MLF (4x4) Supply Voltage - Operating: 3 V to 3.6 V

Manufacturer: Microchip Technology
Win Source Part Number: 105972-MIC3001BML
Packaging: Bulk
Type: Transceiver
Mounting: SMD (SMT)
Protocol: SDH Sonet
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 105°C
Case / Package: 24-MLF (4x4)
Supply Voltage - Operating: 3 V to 3.6 V

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-MIC3001BML
Interface Transceiver IC 710-MIC3001BML
IC TRANSCEIVER 24MLF Product overview: MIC3001BML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC3001BML can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 24MLF Product overview: MIC3001BML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC3001BML can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MIC3001BML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MIC3001BML
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MIC3001BML
IC TRANSCEIVER FOM MGMT 24MLF

IC TRANSCEIVER FOM MGMT 24MLF

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 105972-MIC3001BML 710-MIC3001BML MIC3001BML
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MIC3001BML Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM6996LCX-AD-R-1 - 009044-ADM6996LCX-AD-R-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
5 suppliers
Hex inverter - 74ABT04PW,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Operating Temperature 85 C (185 F)
View Details
2 suppliers
SN55452B Dual Very-High Speed, High-Current Peripheral Drivers - 77049012A - Texas Instruments
Specs
Device Type SN55452B Dual Very-High Speed, High-Current Peripheral Drivers
Package Type CDIP,LCCC
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260848-SI3066-B-FS - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC
View Details
2 suppliers