Weiler Abrasives Datasheets for Industrial Brushes

Industrial brushes are used for metal deburring; removing rust, paint or coatings; welding or surface preparation; painting and coat application; thread cleaning; and surface finishing on a variety of materials.
Industrial Brushes: Learn more

Page: 1 2 3 4
Product Name Notes
Burgundy elastomer gradually wears exposing consistent short trim for maximum aggression and long life Ideal for applications on flat surfaces that require maximum aggression but no flexibility in the brushing...
Burgundy elastomer gradually wears exposing consistent short trim for maximum aggression and long-life Ideal for applications on flat surfaces that require maximum aggression but no flexibility in the brushing action...
Burgundy elastomerr gradually wears exposing consistent short trim for maximum aggression and long-life Ideal for applications on flat surfaces that require maximum aggression but no flexibility in the brushing action...
Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal...
Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill,...
Elastomer gradually wears exposing consistent short trim for maximum aggression and long life Ideal for applications on flat surfaces that require maximum aggression but no flexibility in the brushing action...
feature a chemical-resistant synthetic fill material with excellent bend recovery for use in applications requiring a soft, durable fill material. Wet or dry cleaning and scrubbing;Removing burrs and die flash...
Feature a durable vegetable fiber fill material that is chemical and heat resistant and also holds abrasive compounds well. Wet or dry cleaning and scrubbing;Buffing and polishing non-ferrous and precious...
Feature an encapsulation that gradually wears away to expose a consistent short trim for higher aggression, controlled brushing action and longer life Crimped wire wheels with a permanently-attached 1/4 in...
Feature an encapsulation that gradually wears away to expose a consistent short trim for higher aggression, controlled brushing action and longer life Ideal for use on straight grinders and stationary...
Feature an encapsulation that gradually wears away to expose a consistent short trim for higher aggression, controlled brushing action and longer life Identifiable by their copper center, Weiler's small diameter...
Fine crimped wire fill for light duty cleaning and deburring
Fine crimped wire fill for light duty cleaning or deburring in confined areas
Fine crimped wire fill for light duty cleaning or deburring in confined areas Suitable for use with flexible shaft tool and high speed pencil grinder
Fine crimped wire fill for light duty or deburring in very small recessed areas or ID's
Fine crimped wire fill for light duty or deburring in very small recessed areas or ID's Fine Crimped Wire Fill For Light-Duty or Deburring in Very Small Recessed Areas or...
Fine crimped wire fill for light duty or deburring in very small recessed areas or id's For flexible shaft tool and high speed pencil grinder power tools
Fine crimped wire fill for light duty or deburring in very small recessed areas or ID's For use on high speed electric rotary tools and air powered pencil die grinders...
Fine crimped wire fill for light duty or deburring in very small recessed areas or id's For use with flexible shaft tool and high speed pencil grinder power tools Round...
Fine Crimped Wire Fill For Light-Duty or Deburring in Very Small Recessed Areas or ID's
For use in Foreign Material Exclusion (FME) Areas Such as in Nuclear Power Plants FME-Compliant 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide
Four stem wires and a double spiral of straight wire fill material Provides an aggressive cleaning and deburring action
Heat stabilized black elastomer gradually wears exposing consistent short trim for maximum aggression and long-life Ideal for applications on flat surfaces that require maximum aggression but no flexibility in the...
High density metal hub construction Designed and manufactured to be the most cost-effective tool for applications requiring a 3 in or 4 in radial brush Ideal for use on straight...
High quality, non-scratching brush Two threaded handle holes For use with 44019 handles and braces Ideal for Industrial Window Washing
Ideal for addressing recesses and internal features Ideal for delivering a targeted brushing action Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety...
Ideal for General Purpose Cleaning Foam Block
Ideal for General Purpose, Light Duty Cleaning
Ideal for General Purpose, Light Duty Cleaning Heavy-Duty With Scraper
Ideal for hand use Straight wire fill allows for easy manual insertion into inside diameter Loop handle
Ideal for internal deburring and finishing applications Suitable for use in drill presses and manual/CNC machine tools
Ideal for light duty deburring and finishing in non-production applications
Ideal for light duty deburring and finishing in non-production applications 9/16 in thickness through arbor
Ideal for recesses and internal features or delivering targeted brushing action to a specific area Our Burr-Rx® black ceramic grain filament wheels deliver up to a 400% greater edge-cutting action...
Ideal for somewhat irregular surfaces.
Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat...
Longer trim length Very small diameter fill material Tool: bench grinder and pedestal grinder
Natural hair fill for scratch-free cleaning of confined areas or for buffing and polishing of small recessed surfaces using abrasive compounds
Natural hair fill for scratch-free cleaning of confined areas or for buffing and polishing of small recessed surfaces using abrasive compounds Suitable for with flexible shaft tool and high speed...
Natural hair fill for scratch-free cleaning of small parts or for buffing and polishing of features such as slots and grooves using abrasive compounds.
Natural hair fill for scratch-free cleaning of small parts or for buffing and polishing of features such as slots and groves using abrasive compounds
Natural hair fill for scratch-free cleaning of small parts or for buffing and polishing of features such as slots and groves using abrasive compounds Mount type: shank
Orange elastomer gradually wears exposing consistent short trim for maximum aggression and long-life Ideal for applications on flat surfaces that require maximum aggression but no flexibility in the brushing action...
Plain Foam Handle Chisel Trim Reliable and Efficient Brushes at a Value Price
Plastic ferrule cup to protect internal surfaces during use
Plastic ferrule cup to protect internal surfaces during use For use with flexible shaft tool and high speed pencil grinder power tools
Plastic ferrule cup to protect internal surfaces during use Nylox abrasive nylon fill for buffing and polishing without compounds Can be used in automated applications for precision deburring and finishing...
Provide a flexible brushing action and cost-effective performance in general purpose cleaning and deburring applications feature a wider face width to cover more area. For use on straight grinders and...
Provide a Very Flexible Brushing Action
Provide a Very Flexible Brushing Action Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can...
Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces Knot wire wheels with a permanently-attached 1/4 in stem or shank are primarily...
Provide heavy-duty brushing action with some flexibility ideal for deburring and demanding cleaning applications on somewhat irregular surfaces.
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended...
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications Feature a wider face width to cover more area 1 in T of face...
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications Feature a wider face width to cover more area Maximum wire density and aggression...
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders...
Saucer shaped radial wheels provide flexible brushing action for addressing corners and hard-to-reach areas Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use...
Saucer-shaped radial wheels permanently mounted on a 1/4" stem to provide flexible brushing action for addressing corners and hard-to-reach areas Crimped wire wheels with a permanently-attached 1/4 in stem or...
Side plates for a shorter trim length and more controlled brushing action in a stem-mounted crimped wire wheel Crimped wire wheels with a permanently-attached 1/4 in stem or shank are...
Single continuous length of stainless steel stem wire Filled with a tuft of crimped wire to provide an aggressive flat side action Ideal for cleaning and deburring internal threads
Single continuous length of stainless steel stem wire Single spiral of crimped wire fill for a more flexible brushing action For use on smooth or threaded blind holes
Small diameter copper center wheels permanently mounted onto a 1/4" stem to provide a very flexible brushing action Tool: die grinder, drill and right angle air die grinder
Use with Strip Brooms Quality Hardwood
Used for Centering 10", 12", and 14" Nylox Wheels When Gang Mounting Must Be used in Conjunction with Steel Flanges

<< Prev Next >>