21304 -- 1-1/4" NYLOX POWER TUBE BRUSH, .022/120SC FILL, 2-1/2" BRUSH LENGTH
Weiler Abrasives
1-1/4" Nylox Power Tube Brush, .022/120SC Fill, 2-1/2" Brush Length
21304
Description
Ideal for internal deburring and finishing applications
Suitable for use in drill presses and manual/CNC machine tools
Description
Ideal for internal deburring and finishing applications
Suitable for use in drill presses and manual/CNC machine tools
Datasheet
Suppliers
1-1/4" Nylox Power Tube Brush, .022/120SC Fill, 2-1/2" Brush Length
21304
Ideal for internal deburring and finishing applications
Suitable for use in drill presses and manual/CNC machine tools
- Ideal for internal deburring and finishing applications
- Suitable for use in drill presses and manual/CNC machine tools
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
21304 |
|
Product Name
|
1-1/4" Nylox Power Tube Brush, .022/120SC Fill, 2-1/2" Brush Length |
|
Specific Product Type / Shape
|
Internal / Twisted-in-Wire (Tube / Bore)
|
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
5.5 inch (140 mm)
|
|
Width
|
1.25 inch (31.75 mm)
|
|
Rotary Speed
|
2000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Width
5.51 inch (140 mm)
Applications
Engineering, general cleaning, rust remover
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
Brush Filament / Fill Material
Metal Wire
Length
14 inch (356 mm)
View Details
Specific Product Type / Shape
Disc Brush
Brush Filament / Fill Material
Abrasive Filament
Length
2.9 inch (73.66 mm)
View Details