21325 -- 1/2" NYLOX POWER TUBE BRUSH, .040/80SC FILL, 2" BRUSH LENGTH
Weiler Abrasives
1/2" Nylox Power Tube Brush, .040/80SC Fill, 2" Brush Length
21325
Description
Ideal for internal deburring and finishing applications
Suitable for use in drill presses and manual/CNC machine tools
Description
Ideal for internal deburring and finishing applications
Suitable for use in drill presses and manual/CNC machine tools
Datasheet
Suppliers
1/2" Nylox Power Tube Brush, .040/80SC Fill, 2" Brush Length
21325
Ideal for internal deburring and finishing applications
Suitable for use in drill presses and manual/CNC machine tools
- Ideal for internal deburring and finishing applications
- Suitable for use in drill presses and manual/CNC machine tools
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
21325 |
|
Product Name
|
1/2" Nylox Power Tube Brush, .040/80SC Fill, 2" Brush Length |
|
Specific Product Type / Shape
|
Internal / Twisted-in-Wire (Tube / Bore)
|
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
5 inch (127 mm)
|
|
Width
|
0.5000 inch (12.7 mm)
|
|
Rotary Speed
|
2000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
Brush Filament / Fill Material
Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Width
0.4724 inch (12 mm)
Applications
Cleaning and Surface Conditioning; Surface preparation
View Details
Specific Product Type / Shape
Angled Taper / Sash Brush; Glue / Adhesive
Brush Filament / Fill Material
Synthetic Filament
Features
UV Resistant
View Details